West Control Solutions CALogix Multi-Loop Controller

Description
CALogix is a modular system that consists of a DIN-rail mounted base unit and up to 4 control modules. PID and logic modules can be added to the base unit in any configuration ensuring the exact requirements of your application can be met. CALogix is sub panel mounted which means that CALogix can be easily integrated within a system that has a central user interface. This could be an operator panel or a PC running an OPC based SCADA system or your own custom software. CALogix-sw is a software configuration tool that allows simple setting of the controllers. A graphical interface gives current process value and set-point data for each PID module. Structured drop down menus provide a simple platform for configuring all functions within the controller. Logic programming can be created to integrate with PID control. Timers, counters, Boolean and comparator function blocks are used to link inputs, outputs and PID for enhanced system control. CALogix provides cost-effective multi-loop control in many applications including plastics machines, automated control systems, analytical systems, environmental chambers, ovens, kilns, furnaces, packaging equipment and many other temperature and process control applications. Benefits & Features DIN Rail Mount base unit PID and Logic I/O control modules Base-unit for up to 4 control modules Flexibility to meet application requirements Alarms PID heat-cool Network up to 31 base units RS485 Modbus RTU communications 3 Year warranty
Datasheet
Description
CALogix is a modular system that consists of a DIN-rail mounted base unit and up to 4 control modules. PID and logic modules can be added to the base unit in any configuration ensuring the exact requirements of your application can be met. CALogix is sub panel mounted which means that CALogix can be easily integrated within a system that has a central user interface. This could be an operator panel or a PC running an OPC based SCADA system or your own custom software. CALogix-sw is a software configuration tool that allows simple setting of the controllers. A graphical interface gives current process value and set-point data for each PID module. Structured drop down menus provide a simple platform for configuring all functions within the controller. Logic programming can be created to integrate with PID control. Timers, counters, Boolean and comparator function blocks are used to link inputs, outputs and PID for enhanced system control. CALogix provides cost-effective multi-loop control in many applications including plastics machines, automated control systems, analytical systems, environmental chambers, ovens, kilns, furnaces, packaging equipment and many other temperature and process control applications. Benefits & Features DIN Rail Mount base unit PID and Logic I/O control modules Base-unit for up to 4 control modules Flexibility to meet application requirements Alarms PID heat-cool Network up to 31 base units RS485 Modbus RTU communications 3 Year warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CALogix Multi-Loop Controller -  - West Control Solutions
Gurnee, IL, USA
CALogix Multi-Loop Controller
CALogix Multi-Loop Controller
CALogix is a modular system that consists of a DIN-rail mounted base unit and up to 4 control modules. PID and logic modules can be added to the base unit in any configuration ensuring the exact requirements of your application can be met. CALogix is sub panel mounted which means that CALogix can be easily integrated within a system that has a central user interface. This could be an operator panel or a PC running an OPC based SCADA system or your own custom software. CALogix-sw is a software configuration tool that allows simple setting of the controllers. A graphical interface gives current process value and set-point data for each PID module. Structured drop down menus provide a simple platform for configuring all functions within the controller. Logic programming can be created to integrate with PID control. Timers, counters, Boolean and comparator function blocks are used to link inputs, outputs and PID for enhanced system control. CALogix provides cost-effective multi-loop control in many applications including plastics machines, automated control systems, analytical systems, environmental chambers, ovens, kilns, furnaces, packaging equipment and many other temperature and process control applications. Benefits & Features DIN Rail Mount base unit PID and Logic I/O control modules Base-unit for up to 4 control modules Flexibility to meet application requirements Alarms PID heat-cool Network up to 31 base units RS485 Modbus RTU communications 3 Year warranty

CALogix is a modular system that consists of a DIN-rail mounted base unit and up to 4 control modules. PID and logic modules can be added to the base unit in any configuration ensuring the exact requirements of your application can be met. CALogix is sub panel mounted which means that CALogix can be easily integrated within a system that has a central user interface. This could be an operator panel or a PC running an OPC based SCADA system or your own custom software.

CALogix-sw is a software configuration tool that allows simple setting of the controllers. A graphical interface gives current process value and set-point data for each PID module. Structured drop down menus provide a simple platform for configuring all functions within the controller. Logic programming can be created to integrate with PID control. Timers, counters, Boolean and comparator function blocks are used to link inputs, outputs and PID for enhanced system control.

CALogix provides cost-effective multi-loop control in many applications including plastics machines, automated control systems, analytical systems, environmental chambers, ovens, kilns, furnaces, packaging equipment and many other temperature and process control applications.

Benefits & Features

  • DIN Rail Mount base unit
  • PID and Logic I/O control modules
  • Base-unit for up to 4 control modules
  • Flexibility to meet application requirements
  • Alarms
  • PID heat-cool
  • Network up to 31 base units
  • RS485 Modbus RTU communications
  • 3 Year warranty
Supplier's Site Datasheet

Technical Specifications

  West Control Solutions
Product Category Temperature Controllers
Product Name CALogix Multi-Loop Controller
Control Limit; PID
Form Factor DIN
Interface Switches
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Controls - 837-A60AX906 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Mold Controllers - Altanium Matrix5™ Controller - Husky Technologies™
Specs
Controller Type Hot Runner
Features Multi-Function
Interface Digital Front Panel
View Details