West Control Solutions KS 50-1 Single Loop Universal Temperature Controller

Description
The universal KS 50-1 temperature controller is intended for precise and cost-effective control tasks. The instrument provides simple 2-point (on/off) control, continuous PID control or 3-point stepping control. The process value signal is connected via a universal input. A supplementary analog input can be used for heating current measurement or as an external set-point input. The KS 50-1 has three process outputs that can be 3 relays or 2 relays plus a universal output. This universal output can be used for operating a solid-state relay, a continuous current/voltage output or to energize a two-wire transmitter. Optionally there are two additional optocoupler outputs that can be used freely. The controller is suitable for a number of industry applications including: Furnaces and ovens Burners and boilers Plastics processing Hot runners Driers Climatic chambers Heat treatment plants Benefits & Features Universal continuous/switching version, i.e. reduced stocks 100 ms cycle time, i.e. also suitable for fast control loops 20ms as shortest pulse for very fast / strong actuators Freely configurable analog output, e.g. as process value output Customer-specific linearisation for all sensors Settings can be blocked via password and internal switch for high security Extended temperature range up to 60 °C allows mounting close to the process Easy 2-point or offset measurement correction Emergency operation after sensor break by means of the “output hold“ function Logical combination of digital outputs, e.g. for general alarm Programmer with 10 segments and “end“ signal RS 422/485 Modbus RTU interface Built-in transmitter power supply Splash-water proof front (IP 65)
Datasheet
Description
The universal KS 50-1 temperature controller is intended for precise and cost-effective control tasks. The instrument provides simple 2-point (on/off) control, continuous PID control or 3-point stepping control. The process value signal is connected via a universal input. A supplementary analog input can be used for heating current measurement or as an external set-point input. The KS 50-1 has three process outputs that can be 3 relays or 2 relays plus a universal output. This universal output can be used for operating a solid-state relay, a continuous current/voltage output or to energize a two-wire transmitter. Optionally there are two additional optocoupler outputs that can be used freely. The controller is suitable for a number of industry applications including: Furnaces and ovens Burners and boilers Plastics processing Hot runners Driers Climatic chambers Heat treatment plants Benefits & Features Universal continuous/switching version, i.e. reduced stocks 100 ms cycle time, i.e. also suitable for fast control loops 20ms as shortest pulse for very fast / strong actuators Freely configurable analog output, e.g. as process value output Customer-specific linearisation for all sensors Settings can be blocked via password and internal switch for high security Extended temperature range up to 60 °C allows mounting close to the process Easy 2-point or offset measurement correction Emergency operation after sensor break by means of the “output hold“ function Logical combination of digital outputs, e.g. for general alarm Programmer with 10 segments and “end“ signal RS 422/485 Modbus RTU interface Built-in transmitter power supply Splash-water proof front (IP 65)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
KS 50-1 Single Loop Universal Temperature Controller -  - West Control Solutions
Gurnee, IL, USA
KS 50-1 Single Loop Universal Temperature Controller
KS 50-1 Single Loop Universal Temperature Controller
The universal KS 50-1 temperature controller is intended for precise and cost-effective control tasks. The instrument provides simple 2-point (on/off) control, continuous PID control or 3-point stepping control. The process value signal is connected via a universal input. A supplementary analog input can be used for heating current measurement or as an external set-point input. The KS 50-1 has three process outputs that can be 3 relays or 2 relays plus a universal output. This universal output can be used for operating a solid-state relay, a continuous current/voltage output or to energize a two-wire transmitter. Optionally there are two additional optocoupler outputs that can be used freely. The controller is suitable for a number of industry applications including: Furnaces and ovens Burners and boilers Plastics processing Hot runners Driers Climatic chambers Heat treatment plants Benefits & Features Universal continuous/switching version, i.e. reduced stocks 100 ms cycle time, i.e. also suitable for fast control loops 20ms as shortest pulse for very fast / strong actuators Freely configurable analog output, e.g. as process value output Customer-specific linearisation for all sensors Settings can be blocked via password and internal switch for high security Extended temperature range up to 60 °C allows mounting close to the process Easy 2-point or offset measurement correction Emergency operation after sensor break by means of the “output hold“ function Logical combination of digital outputs, e.g. for general alarm Programmer with 10 segments and “end“ signal RS 422/485 Modbus RTU interface Built-in transmitter power supply Splash-water proof front (IP 65)

The universal KS 50-1 temperature controller is intended for precise and cost-effective control tasks. The instrument provides simple 2-point (on/off) control, continuous PID control or 3-point stepping control. The process value signal is connected via a universal input. A supplementary analog input can be used for heating current measurement or as an external set-point input.

The KS 50-1 has three process outputs that can be 3 relays or 2 relays plus a universal output. This universal output can be used for operating a solid-state relay, a continuous current/voltage output or to energize a two-wire transmitter. Optionally there are two additional optocoupler outputs that can be used freely.

The controller is suitable for a number of industry applications including:

  • Furnaces and ovens
  • Burners and boilers
  • Plastics processing
  • Hot runners
  • Driers
  • Climatic chambers
  • Heat treatment plants

Benefits & Features

  • Universal continuous/switching version, i.e. reduced stocks
  • 100 ms cycle time, i.e. also suitable for fast control loops
  • 20ms as shortest pulse for very fast / strong actuators
  • Freely configurable analog output, e.g. as process value output
  • Customer-specific linearisation for all sensors
  • Settings can be blocked via password and internal switch for high security
  • Extended temperature range up to 60 °C allows mounting close to the process
  • Easy 2-point or offset measurement correction
  • Emergency operation after sensor break by means of the “output hold“ function
  • Logical combination of digital outputs, e.g. for general alarm
  • Programmer with 10 segments and “end“ signal
  • RS 422/485 Modbus RTU interface
  • Built-in transmitter power supply
  • Splash-water proof front (IP 65)
Supplier's Site Datasheet

Technical Specifications

  West Control Solutions
Product Category Temperature Controllers
Product Name KS 50-1 Single Loop Universal Temperature Controller
Control Limit; PID
Form Factor DIN
Interface Digital Front Panel
Temperature Thermocouple; RTD / Thermistor
Unlock Full Specs
to access all available technical data

Similar Products