West Control Solutions KS 40-1 Universal Burner Single Loop Temperature Controller

Description
The universal temperature controller KS 40-1 burner is intended for universal, precise, and cost-effective control tasks of modulating, two- and three-stage burners. It can be switched between the simple on/off control of 2-stage burners and motorised control for modulating burners during operation. Thus different fuels are optimally applicable. The process value signal is connected via a universal input allowing thermocouples and Pt100 to be used for temperature control. 2-wire, 3-wire or 50/30/50 pressure transmitters can be used for boiler pressure control. An additional input is available which can be used for external setpoint or weather-compensation . Benefits & Features BluePort® interface and BlueControl® software Modulating, two or three stage regulation Automatic/manual and function key External setpoint and external correction Typetested to EN 14597 100 ms cycle time, i.e. also suitable for fast control loops Customer-specific linearization for all sensors Settings can be blocked via password and internal switch for high security Extended temperature range up to 60 °C allows mounting close to the process Easy 2-point or offset measurement correction Logical combination of digital outputs, e.g. for general alarm Built-in transmitter power supply Splash-water proof front (IP 65)
Datasheet
Description
The universal temperature controller KS 40-1 burner is intended for universal, precise, and cost-effective control tasks of modulating, two- and three-stage burners. It can be switched between the simple on/off control of 2-stage burners and motorised control for modulating burners during operation. Thus different fuels are optimally applicable. The process value signal is connected via a universal input allowing thermocouples and Pt100 to be used for temperature control. 2-wire, 3-wire or 50/30/50 pressure transmitters can be used for boiler pressure control. An additional input is available which can be used for external setpoint or weather-compensation . Benefits & Features BluePort® interface and BlueControl® software Modulating, two or three stage regulation Automatic/manual and function key External setpoint and external correction Typetested to EN 14597 100 ms cycle time, i.e. also suitable for fast control loops Customer-specific linearization for all sensors Settings can be blocked via password and internal switch for high security Extended temperature range up to 60 °C allows mounting close to the process Easy 2-point or offset measurement correction Logical combination of digital outputs, e.g. for general alarm Built-in transmitter power supply Splash-water proof front (IP 65)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
KS 40-1 Universal Burner Single Loop Temperature Controller -  - West Control Solutions
Gurnee, IL, USA
KS 40-1 Universal Burner Single Loop Temperature Controller
KS 40-1 Universal Burner Single Loop Temperature Controller
The universal temperature controller KS 40-1 burner is intended for universal, precise, and cost-effective control tasks of modulating, two- and three-stage burners. It can be switched between the simple on/off control of 2-stage burners and motorised control for modulating burners during operation. Thus different fuels are optimally applicable. The process value signal is connected via a universal input allowing thermocouples and Pt100 to be used for temperature control. 2-wire, 3-wire or 50/30/50 pressure transmitters can be used for boiler pressure control. An additional input is available which can be used for external setpoint or weather-compensation . Benefits & Features BluePort® interface and BlueControl® software Modulating, two or three stage regulation Automatic/manual and function key External setpoint and external correction Typetested to EN 14597 100 ms cycle time, i.e. also suitable for fast control loops Customer-specific linearization for all sensors Settings can be blocked via password and internal switch for high security Extended temperature range up to 60 °C allows mounting close to the process Easy 2-point or offset measurement correction Logical combination of digital outputs, e.g. for general alarm Built-in transmitter power supply Splash-water proof front (IP 65)

The universal temperature controller KS 40-1 burner is intended for universal, precise, and cost-effective control tasks of modulating, two- and three-stage burners. It can be switched between the simple on/off control of 2-stage burners and motorised control for modulating burners during operation. Thus different fuels are optimally applicable.

The process value signal is connected via a universal input allowing thermocouples and Pt100 to be used for temperature control. 2-wire, 3-wire or 50/30/50 pressure transmitters can be used for boiler pressure control. An additional input is available which can be used for external setpoint or weather-compensation.

Benefits & Features

  • BluePort® interface and BlueControl® software
  • Modulating, two or three stage regulation
  • Automatic/manual and function key
  • External setpoint and external correction
  • Typetested to EN 14597
  • 100 ms cycle time, i.e. also suitable for fast control loops
  • Customer-specific linearization for all sensors
  • Settings can be blocked via password and internal switch for high security
  • Extended temperature range up to 60 °C allows mounting close to the process
  • Easy 2-point or offset measurement correction
  • Logical combination of digital outputs, e.g. for general alarm
  • Built-in transmitter power supply
  • Splash-water proof front (IP 65)
Supplier's Site Datasheet

Technical Specifications

  West Control Solutions
Product Category Temperature Controllers
Product Name KS 40-1 Universal Burner Single Loop Temperature Controller
Control Limit; PID
Features Multi-Function
Form Factor DIN
Interface Digital Front Panel
Unlock Full Specs
to access all available technical data

Similar Products