West Control Solutions Temperature Controller; Thermocouple Type Cal Controls 3300

Description
TEMPERATURE CONTROLLER; Thermocouple Type:B, E, J, K, L, N, R, S, T, RTD; Operating Temperature Max:50°C; Operating Temperature Min:0°C; Temperature Accuracy ±:-; Output Voltage Max:-; Output Voltage Min:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TEMPERATURE CONTROLLER; Thermocouple Type:B, E, J, K, L, N, R, S, T, RTD; Operating Temperature Max:50°C; Operating Temperature Min:0°C; Temperature Accuracy ±:-; Output Voltage Max:-; Output Voltage Min:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Controller; Thermocouple Type Cal Controls - 68C5181 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Controller; Thermocouple Type Cal Controls
68C5181
Temperature Controller; Thermocouple Type Cal Controls 68C5181
TEMPERATURE CONTROLLER; Thermocouple Type:B, E, J, K, L, N, R, S, T, RTD; Operating Temperature Max:50°C; Operating Temperature Min:0°C; Temperature Accuracy ±:-; Output Voltage Max:-; Output Voltage Min:-; Product Range:- RoHS Compliant: Yes

TEMPERATURE CONTROLLER; Thermocouple Type:B, E, J, K, L, N, R, S, T, RTD; Operating Temperature Max:50°C; Operating Temperature Min:0°C; Temperature Accuracy ±:-; Output Voltage Max:-; Output Voltage Min:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Temperature Controllers
Product Number 68C5181
Product Name Temperature Controller; Thermocouple Type Cal Controls
Type B, E, J, K, L, N, R, S, T, RTD
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Controller - Model TEC-9400 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Control PID; Fuzzy Logic
Form Factor DIN
Interface Digital Front Panel
View Details
Conax Transmitter Programmable LED Indicator, 2 Relay, Front Key Programmable - 5714 - Conax Technologies
Specs
Control Limit
Form Factor Chassis
Interface Digital Front Panel
View Details