THERMOSTAT, NTC, RELAY, 24VAC/DC; Thermocouple Type:NTC; Operating Temperature Max:50°C; Operating Temperature Min:0°C; Temperature Accuracy ±:-; Output Voltage Max:250VAC; Output Voltage Min:-; Product Range:EDT1411-NTC Series; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Temperature Controllers |
| Product Number | 12M9802 |
| Product Name | Thermostat, Ntc, Relay, 24Vac/dc; Thermocouple Type Cal Controls |
| Type | NTC |