West Control Solutions 8700+ Limit Controller / Temperature Controller

Description
The 8700+ limit controller is a member of the P series family. The instrument provides a latched relay output which is activated when process value either exceeds or falls below the a pre-set limit level, providing a fail-safe cut off which has to then be reset before the process can continue. The LED indication shows when limits have been exceeded and when the relay is latched out. With a full range of universal sensor input options the 8700+ provides a valuable control 'watchdog' for most systems. Benefits & Features 5A Latching Limit Relay as standard Easy to use HMI Configuration via PC/Customisable operator menu Auto-hardware detect/set-up Modbus communications Jumperless configuration Process alarms Optional digital input and remote reset Optional 10V SSR driver output Backward compatible panel cutout, housing and terminal wiring capability FM approval
Datasheet
Description
The 8700+ limit controller is a member of the P series family. The instrument provides a latched relay output which is activated when process value either exceeds or falls below the a pre-set limit level, providing a fail-safe cut off which has to then be reset before the process can continue. The LED indication shows when limits have been exceeded and when the relay is latched out. With a full range of universal sensor input options the 8700+ provides a valuable control 'watchdog' for most systems. Benefits & Features 5A Latching Limit Relay as standard Easy to use HMI Configuration via PC/Customisable operator menu Auto-hardware detect/set-up Modbus communications Jumperless configuration Process alarms Optional digital input and remote reset Optional 10V SSR driver output Backward compatible panel cutout, housing and terminal wiring capability FM approval
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8700+ Limit Controller / Temperature Controller -  - West Control Solutions
Gurnee, IL, USA
8700+ Limit Controller / Temperature Controller
8700+ Limit Controller / Temperature Controller
The 8700+ limit controller is a member of the P series family. The instrument provides a latched relay output which is activated when process value either exceeds or falls below the a pre-set limit level, providing a fail-safe cut off which has to then be reset before the process can continue. The LED indication shows when limits have been exceeded and when the relay is latched out. With a full range of universal sensor input options the 8700+ provides a valuable control 'watchdog' for most systems. Benefits & Features 5A Latching Limit Relay as standard Easy to use HMI Configuration via PC/Customisable operator menu Auto-hardware detect/set-up Modbus communications Jumperless configuration Process alarms Optional digital input and remote reset Optional 10V SSR driver output Backward compatible panel cutout, housing and terminal wiring capability FM approval

The 8700+ limit controller is a member of the P series family. The instrument provides a latched relay output which is activated when process value either exceeds or falls below the a pre-set limit level, providing a fail-safe cut off which has to then be reset before the process can continue. The LED indication shows when limits have been exceeded and when the relay is latched out.

With a full range of universal sensor input options the 8700+ provides a valuable control 'watchdog' for most systems.

Benefits & Features

  • 5A Latching Limit Relay as standard
  • Easy to use HMI
  • Configuration via PC/Customisable operator menu
  • Auto-hardware detect/set-up
  • Modbus communications
  • Jumperless configuration
  • Process alarms
  • Optional digital input and remote reset
  • Optional 10V SSR driver output
  • Backward compatible panel cutout, housing and terminal wiring capability
  • FM approval
Supplier's Site Datasheet

Technical Specifications

  West Control Solutions
Product Category Temperature Controllers
Product Name 8700+ Limit Controller / Temperature Controller
Control Limit
Form Factor DIN
Interface Digital Front Panel
Temperature Thermocouple; RTD / Thermistor
Unlock Full Specs
to access all available technical data

Similar Products

Z series Microcontroller X (48x48mm) / Valve Control Type - PXF4 - Fuji Electric Corp. of America
Specs
Interface Digital Front Panel
View Details
Mold Controllers - Altanium Delta5™ Controller - Husky Technologies™
Specs
Controller Type Hot Runner
Features Multi-Function
Interface Digital Front Panel
View Details