West Control Solutions KS 45 Single Loop Universal Temperature Controller

Description
The universal KS 45 controller is designed to provide precise and cost-effective temperature control. The controller output is configurable as a signaller, 2-point or continuous PID control, 3-point control with optional split range and 3-point stepping control. A universal input is provided for the process value signal. A second analog input is available for heating current measurement or for an external setpoint signal. The KS 45 has two switching outputs. The universal output is configurable as a voltage or current signal, for controlling solid-state relays or as a transmitter supply signal. Galvanic isolation is provided between inputs and outputs as well as from the supply voltage and the communication interfaces. The controller is ideal for use in the following applications: Furnaces, ovens, burners and boilers Plastics processing Driers and climatic chambers Heat treatment plants Sterilizers Oxygen applications Benefits & Features Compact solution for distributed automation Display and operating functions 2 universal inputs for TC, RTD, R, U, I, O2 Universal output, relays / optocoupler outputs Front interface and BlueControl®-softwar e RS 485 interface Compact design, only 22.5 mm (0.87”) wide - saves space in the control cabinet Clips onto top-hat DIN rail Plug-in screw terminals or spring-clamp connectors - simple connection Dual-line LC display with additional display elements - process values always in view Convenient 3-key operation Direct communication between mounted controllers, fieldbus connections via bus coupler - simple integration into PLC / PC Universal input- also reduces stock keeping Second analog input - for external setpoint or heating current - as universal input (optional) Universal high-resolution output as combined voltage/current output Two output relays or optocoupler outputs Fast 100 ms response - also suitable for fast signals 2-point, 3-point, 3-point stepping, continuous output Self-tuning function
Datasheet
Description
The universal KS 45 controller is designed to provide precise and cost-effective temperature control. The controller output is configurable as a signaller, 2-point or continuous PID control, 3-point control with optional split range and 3-point stepping control. A universal input is provided for the process value signal. A second analog input is available for heating current measurement or for an external setpoint signal. The KS 45 has two switching outputs. The universal output is configurable as a voltage or current signal, for controlling solid-state relays or as a transmitter supply signal. Galvanic isolation is provided between inputs and outputs as well as from the supply voltage and the communication interfaces. The controller is ideal for use in the following applications: Furnaces, ovens, burners and boilers Plastics processing Driers and climatic chambers Heat treatment plants Sterilizers Oxygen applications Benefits & Features Compact solution for distributed automation Display and operating functions 2 universal inputs for TC, RTD, R, U, I, O2 Universal output, relays / optocoupler outputs Front interface and BlueControl®-softwar e RS 485 interface Compact design, only 22.5 mm (0.87”) wide - saves space in the control cabinet Clips onto top-hat DIN rail Plug-in screw terminals or spring-clamp connectors - simple connection Dual-line LC display with additional display elements - process values always in view Convenient 3-key operation Direct communication between mounted controllers, fieldbus connections via bus coupler - simple integration into PLC / PC Universal input- also reduces stock keeping Second analog input - for external setpoint or heating current - as universal input (optional) Universal high-resolution output as combined voltage/current output Two output relays or optocoupler outputs Fast 100 ms response - also suitable for fast signals 2-point, 3-point, 3-point stepping, continuous output Self-tuning function
Datasheet

Suppliers

Company
Product
Description
Supplier Links
KS 45 Single Loop Universal Temperature Controller -  - West Control Solutions
Gurnee, IL, USA
KS 45 Single Loop Universal Temperature Controller
KS 45 Single Loop Universal Temperature Controller
The universal KS 45 controller is designed to provide precise and cost-effective temperature control. The controller output is configurable as a signaller, 2-point or continuous PID control, 3-point control with optional split range and 3-point stepping control. A universal input is provided for the process value signal. A second analog input is available for heating current measurement or for an external setpoint signal. The KS 45 has two switching outputs. The universal output is configurable as a voltage or current signal, for controlling solid-state relays or as a transmitter supply signal. Galvanic isolation is provided between inputs and outputs as well as from the supply voltage and the communication interfaces. The controller is ideal for use in the following applications: Furnaces, ovens, burners and boilers Plastics processing Driers and climatic chambers Heat treatment plants Sterilizers Oxygen applications Benefits & Features Compact solution for distributed automation Display and operating functions 2 universal inputs for TC, RTD, R, U, I, O2 Universal output, relays / optocoupler outputs Front interface and BlueControl®-softwar e RS 485 interface Compact design, only 22.5 mm (0.87”) wide - saves space in the control cabinet Clips onto top-hat DIN rail Plug-in screw terminals or spring-clamp connectors - simple connection Dual-line LC display with additional display elements - process values always in view Convenient 3-key operation Direct communication between mounted controllers, fieldbus connections via bus coupler - simple integration into PLC / PC Universal input- also reduces stock keeping Second analog input - for external setpoint or heating current - as universal input (optional) Universal high-resolution output as combined voltage/current output Two output relays or optocoupler outputs Fast 100 ms response - also suitable for fast signals 2-point, 3-point, 3-point stepping, continuous output Self-tuning function

The universal KS 45 controller is designed to provide precise and cost-effective temperature control. The controller output is configurable as a signaller, 2-point or continuous PID control, 3-point control with optional split range and 3-point stepping control.

A universal input is provided for the process value signal. A second analog input is available for heating current measurement or for an external setpoint signal. The KS 45 has two switching outputs. The universal output is configurable as a voltage or current signal, for controlling solid-state relays or as a transmitter supply signal.

Galvanic isolation is provided between inputs and outputs as well as from the supply voltage and the communication interfaces.

The controller is ideal for use in the following applications:

  • Furnaces, ovens, burners and boilers
  • Plastics processing
  • Driers and climatic chambers
  • Heat treatment plants
  • Sterilizers
  • Oxygen applications

Benefits & Features

  • Compact solution for distributed automation
  • Display and operating functions
  • 2 universal inputs for TC, RTD, R, U, I, O2
  • Universal output, relays / optocoupler outputs
  • Front interface and BlueControl®-software
  • RS 485 interface
  • Compact design, only 22.5 mm (0.87”) wide - saves space in the control cabinet
  • Clips onto top-hat DIN rail
  • Plug-in screw terminals or spring-clamp connectors - simple connection
  • Dual-line LC display with additional display elements - process values always in view
  • Convenient 3-key operation
  • Direct communication between mounted controllers, fieldbus connections via bus coupler - simple integration into PLC / PC
  • Universal input- also reduces stock keeping
  • Second analog input - for external setpoint or heating current - as universal input (optional)
  • Universal high-resolution output as combined voltage/current output
  • Two output relays or optocoupler outputs
  • Fast 100 ms response - also suitable for fast signals
  • 2-point, 3-point, 3-point stepping, continuous output
  • Self-tuning function
Supplier's Site Datasheet

Technical Specifications

  West Control Solutions
Product Category Temperature Controllers
Product Name KS 45 Single Loop Universal Temperature Controller
Control Limit; PID
Form Factor DIN
Interface Digital Front Panel
Temperature Thermocouple; RTD / Thermistor
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Controllers - 2887689 - RS Components, Ltd.
Specs
Control PID
Interface Digital Front Panel
Standards and Compliance RoHS
View Details
Electronic Hygrotherm With External Sensor ETF 012 - 01231.1-00 - STEGO
Specs
Controller Type Humidity
Control Limit
Features Multi-Function
View Details