West Control Solutions Indicator And Controller; Thermocouple Type West Instruments N2300/Y2101

Description
INDICATOR AND CONTROLLER; Thermocouple Type:B, J, K, N, R, S, T, RTD; Operating Temperature Max:55°C; Operating Temperature Min:0°C; Temperature Accuracy ±:-; Output Voltage Max:240VAC; Output Voltage Min:-; Product Range:2300 Series
Datasheet
Description
INDICATOR AND CONTROLLER; Thermocouple Type:B, J, K, N, R, S, T, RTD; Operating Temperature Max:55°C; Operating Temperature Min:0°C; Temperature Accuracy ±:-; Output Voltage Max:240VAC; Output Voltage Min:-; Product Range:2300 Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator And Controller; Thermocouple Type West Instruments - 69C2983 - Newark, An Avnet Company
Chicago, IL, United States
Indicator And Controller; Thermocouple Type West Instruments
69C2983
Indicator And Controller; Thermocouple Type West Instruments 69C2983
INDICATOR AND CONTROLLER; Thermocouple Type:B, J, K, N, R, S, T, RTD; Operating Temperature Max:55°C; Operating Temperature Min:0°C; Temperature Accuracy ±:-; Output Voltage Max:240VAC; Output Voltage Min:-; Product Range:2300 Series

INDICATOR AND CONTROLLER; Thermocouple Type:B, J, K, N, R, S, T, RTD; Operating Temperature Max:55°C; Operating Temperature Min:0°C; Temperature Accuracy ±:-; Output Voltage Max:240VAC; Output Voltage Min:-; Product Range:2300 Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Temperature Controllers
Product Number 69C2983
Product Name Indicator And Controller; Thermocouple Type West Instruments
Type B, J, K, N, R, S, T, RTD
Unlock Full Specs
to access all available technical data

Similar Products

Mold Controllers - Altanium® NEO5™ Controller - Husky Technologies™
Specs
Controller Type Hot Runner
Features Multi-Function
Interface Digital Front Panel
View Details
Spa amd Hot Tub Controls -  - Tecmark Corporation
Tecmark Corporation
Specs
Control Limit
Form Factor Chassis
Interface Switches
View Details
AC Resistance Bridge/Temperature Controller - Model 372 - Lake Shore Cryotronics, Inc.
Specs
Control PID
Features Is a Chart Recorder
Form Factor Stand-Alone
View Details