West Control Solutions KS 41-1 Single Loop Universal Temperature Controller

Description
The universal temperature controller KS 41-1 is intended for universal, precise, and cost-effective control tasks in all branches of industry. For this, the unit provides simple 2-point (on/off) control, continuous PID control, or 3-point stepping control. The process value signal is connected via a universal input. A supplementary analog input can be used for heating current measurement or as an external setpoint input. The KS 41-1 has three process outputs that can be 3 relays or 2 relays plus a universal output. This universal output can be used for operating a solid-state relay, a continuous current/voltage output or to energize a two-wire transmitter. This controller is particularly well suited to the following industry applications: Furnaces and ovens Burners and boilers Plastics processing Driers Benefits & Features Horizontal form factor. 48mm high x 96mm wide BluePort® Front interface and BlueControl Software Maintenance manager and error list Automatic/Manual key Monitoring of heating current and input circuit Timer and programmer Extended limit signalling function with latch Type tested to EN 14597 (replaces DIN 3440), cULus and GL
Datasheet
Description
The universal temperature controller KS 41-1 is intended for universal, precise, and cost-effective control tasks in all branches of industry. For this, the unit provides simple 2-point (on/off) control, continuous PID control, or 3-point stepping control. The process value signal is connected via a universal input. A supplementary analog input can be used for heating current measurement or as an external setpoint input. The KS 41-1 has three process outputs that can be 3 relays or 2 relays plus a universal output. This universal output can be used for operating a solid-state relay, a continuous current/voltage output or to energize a two-wire transmitter. This controller is particularly well suited to the following industry applications: Furnaces and ovens Burners and boilers Plastics processing Driers Benefits & Features Horizontal form factor. 48mm high x 96mm wide BluePort® Front interface and BlueControl Software Maintenance manager and error list Automatic/Manual key Monitoring of heating current and input circuit Timer and programmer Extended limit signalling function with latch Type tested to EN 14597 (replaces DIN 3440), cULus and GL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
KS 41-1 Single Loop Universal Temperature Controller -  - West Control Solutions
Gurnee, IL, USA
KS 41-1 Single Loop Universal Temperature Controller
KS 41-1 Single Loop Universal Temperature Controller
The universal temperature controller KS 41-1 is intended for universal, precise, and cost-effective control tasks in all branches of industry. For this, the unit provides simple 2-point (on/off) control, continuous PID control, or 3-point stepping control. The process value signal is connected via a universal input. A supplementary analog input can be used for heating current measurement or as an external setpoint input. The KS 41-1 has three process outputs that can be 3 relays or 2 relays plus a universal output. This universal output can be used for operating a solid-state relay, a continuous current/voltage output or to energize a two-wire transmitter. This controller is particularly well suited to the following industry applications: Furnaces and ovens Burners and boilers Plastics processing Driers Benefits & Features Horizontal form factor. 48mm high x 96mm wide BluePort® Front interface and BlueControl Software Maintenance manager and error list Automatic/Manual key Monitoring of heating current and input circuit Timer and programmer Extended limit signalling function with latch Type tested to EN 14597 (replaces DIN 3440), cULus and GL

The universal temperature controller KS 41-1 is intended for universal, precise, and cost-effective control tasks in all branches of industry. For this, the unit provides simple 2-point (on/off) control, continuous PID control, or 3-point stepping control. The process value signal is connected via a universal input. A supplementary analog input can be used for heating current measurement or as an external setpoint input.

The KS 41-1 has three process outputs that can be 3 relays or 2 relays plus a universal output. This universal output can be used for operating a solid-state relay, a continuous current/voltage output or to energize a two-wire transmitter.

This controller is particularly well suited to the following industry applications:

  • Furnaces and ovens
  • Burners and boilers
  • Plastics processing
  • Driers

Benefits & Features

  • Horizontal form factor. 48mm high x 96mm wide
  • BluePort® Front interface and BlueControl Software
  • Maintenance manager and error list
  • Automatic/Manual key
  • Monitoring of heating current and input circuit
  • Timer and programmer
  • Extended limit signalling function with latch
  • Type tested to EN 14597 (replaces DIN 3440), cULus and GL
Supplier's Site Datasheet

Technical Specifications

  West Control Solutions
Product Category Temperature Controllers
Product Name KS 41-1 Single Loop Universal Temperature Controller
Control Limit; PID
Form Factor DIN
Interface Digital Front Panel
Temperature Thermocouple; RTD / Thermistor
Unlock Full Specs
to access all available technical data

Similar Products