West Control Solutions KS 816 Multi-Loop Multiple Transmitter & Temperature Controller

Description
The microprocessor-contr olled KS 816 controller provides precise, low-cost multi-loop control of temperature and features an interface for bus or field-bus. The KS 816 can be used as a freely configurable field-bus transmitter with universal inputs for standard signals, thermocouples and Pt 100 signals. The instrument provides optional functionality for output hold in case of sensor break and the start-up circuit ensures increased element life and prevent interruptions during production. The self-tuning feature guarantees very short start-up times. Standard functions such as set-point lowering and heating/cooling with four alarms make the KS 816 ideally suited for temperature control process in the following applications: Plastics processing machinery Heated moulds Packaging machinery Tempering units Other similar thermal processes Benefits & Features 16-channel-controlle r/transmitter in housing for rail mounting Connection for "Blue Control" engineering software 16 individually configurable universal inputs Controller outputs via (field) bus compatible to KS800 CAN/CANopen, PROFIBUS-DP, RS 485/422 16 individually configurable universal inputs for ± 0...10 V, 0...20 mA, thermocouples, Pt 100 Comprehensive software functions: self-tuning, start-up circuit and set-point gradients Controller outputs via (field) bus Connection of Engineering Tool or local operating terminal
Datasheet
Description
The microprocessor-contr olled KS 816 controller provides precise, low-cost multi-loop control of temperature and features an interface for bus or field-bus. The KS 816 can be used as a freely configurable field-bus transmitter with universal inputs for standard signals, thermocouples and Pt 100 signals. The instrument provides optional functionality for output hold in case of sensor break and the start-up circuit ensures increased element life and prevent interruptions during production. The self-tuning feature guarantees very short start-up times. Standard functions such as set-point lowering and heating/cooling with four alarms make the KS 816 ideally suited for temperature control process in the following applications: Plastics processing machinery Heated moulds Packaging machinery Tempering units Other similar thermal processes Benefits & Features 16-channel-controlle r/transmitter in housing for rail mounting Connection for "Blue Control" engineering software 16 individually configurable universal inputs Controller outputs via (field) bus compatible to KS800 CAN/CANopen, PROFIBUS-DP, RS 485/422 16 individually configurable universal inputs for ± 0...10 V, 0...20 mA, thermocouples, Pt 100 Comprehensive software functions: self-tuning, start-up circuit and set-point gradients Controller outputs via (field) bus Connection of Engineering Tool or local operating terminal
Datasheet

Suppliers

Company
Product
Description
Supplier Links
KS 816 Multi-Loop Multiple Transmitter & Temperature Controller -  - West Control Solutions
Gurnee, IL, USA
KS 816 Multi-Loop Multiple Transmitter & Temperature Controller
KS 816 Multi-Loop Multiple Transmitter & Temperature Controller
The microprocessor-contr olled KS 816 controller provides precise, low-cost multi-loop control of temperature and features an interface for bus or field-bus. The KS 816 can be used as a freely configurable field-bus transmitter with universal inputs for standard signals, thermocouples and Pt 100 signals. The instrument provides optional functionality for output hold in case of sensor break and the start-up circuit ensures increased element life and prevent interruptions during production. The self-tuning feature guarantees very short start-up times. Standard functions such as set-point lowering and heating/cooling with four alarms make the KS 816 ideally suited for temperature control process in the following applications: Plastics processing machinery Heated moulds Packaging machinery Tempering units Other similar thermal processes Benefits & Features 16-channel-controlle r/transmitter in housing for rail mounting Connection for "Blue Control" engineering software 16 individually configurable universal inputs Controller outputs via (field) bus compatible to KS800 CAN/CANopen, PROFIBUS-DP, RS 485/422 16 individually configurable universal inputs for ± 0...10 V, 0...20 mA, thermocouples, Pt 100 Comprehensive software functions: self-tuning, start-up circuit and set-point gradients Controller outputs via (field) bus Connection of Engineering Tool or local operating terminal

The microprocessor-controlled KS 816 controller provides precise, low-cost multi-loop control of temperature and features an interface for bus or field-bus.

The KS 816 can be used as a freely configurable field-bus transmitter with universal inputs for standard signals, thermocouples and Pt 100 signals. The instrument provides optional functionality for output hold in case of sensor break and the start-up circuit ensures increased element life and prevent interruptions during production. The self-tuning feature guarantees very short start-up times.

Standard functions such as set-point lowering and heating/cooling with four alarms make the KS 816 ideally suited for temperature control process in the following applications:

  • Plastics processing machinery
  • Heated moulds
  • Packaging machinery
  • Tempering units
  • Other similar thermal processes

Benefits & Features

  • 16-channel-controller/transmitter in housing for rail mounting
  • Connection for "Blue Control" engineering software
  • 16 individually configurable universal inputs
  • Controller outputs via (field) bus
  • compatible to KS800
  • CAN/CANopen, PROFIBUS-DP, RS 485/422
  • 16 individually configurable universal inputs for ± 0...10 V, 0...20 mA, thermocouples, Pt 100
  • Comprehensive software functions: self-tuning, start-up circuit and set-point gradients
  • Controller outputs via (field) bus
  • Connection of Engineering Tool or local operating terminal
Supplier's Site Datasheet

Technical Specifications

  West Control Solutions
Product Category Temperature Controllers
Product Name KS 816 Multi-Loop Multiple Transmitter & Temperature Controller
Control Limit; PID
Form Factor DIN
Temperature Thermocouple; RTD / Thermistor
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Controller - Model TEC-9090 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Control PID; Fuzzy Logic
Form Factor DIN
Interface Digital Front Panel
View Details