West Control Solutions KS 800 Multi-Loop Temperature Controller

Description
The KS 800 multi-loop controller has been designed to handle up to 8 zones simultaneously. The instrument can be configured as a signal device, 2-point controller, 3-point controller, cascade controller or stepping motor controller. In the 2-point and 3-point configurations it can also be set up as a continuous and split-range controller. The KS 800 provides advanced functionality such as setpoint reduction and heating/cooling with 4 alarms. This makes it ideal for use in the following industrial applications: plastic packaging and machinery textile machinery packaging techniques semiconductor dryers Benefits & Features 8-channel controller in housing for rail mounting Connection for "Blue Control" engineering software Monitoring for heating current and complete control loop 8 analog outputs (option) Direct connection of melt pressure sensors (option) CAN/ CANopen, PROFIBUS-DP, DeviceNet, RS 485/422 Self-Tuning to the setpoint without oscillation Automatic start-up circuit Switch-over to output “hold ”on sensor break 3 configurable alarm outputs or relays
Datasheet
Description
The KS 800 multi-loop controller has been designed to handle up to 8 zones simultaneously. The instrument can be configured as a signal device, 2-point controller, 3-point controller, cascade controller or stepping motor controller. In the 2-point and 3-point configurations it can also be set up as a continuous and split-range controller. The KS 800 provides advanced functionality such as setpoint reduction and heating/cooling with 4 alarms. This makes it ideal for use in the following industrial applications: plastic packaging and machinery textile machinery packaging techniques semiconductor dryers Benefits & Features 8-channel controller in housing for rail mounting Connection for "Blue Control" engineering software Monitoring for heating current and complete control loop 8 analog outputs (option) Direct connection of melt pressure sensors (option) CAN/ CANopen, PROFIBUS-DP, DeviceNet, RS 485/422 Self-Tuning to the setpoint without oscillation Automatic start-up circuit Switch-over to output “hold ”on sensor break 3 configurable alarm outputs or relays
Datasheet

Suppliers

Company
Product
Description
Supplier Links
KS 800 Multi-Loop Temperature Controller -  - West Control Solutions
Gurnee, IL, USA
KS 800 Multi-Loop Temperature Controller
KS 800 Multi-Loop Temperature Controller
The KS 800 multi-loop controller has been designed to handle up to 8 zones simultaneously. The instrument can be configured as a signal device, 2-point controller, 3-point controller, cascade controller or stepping motor controller. In the 2-point and 3-point configurations it can also be set up as a continuous and split-range controller. The KS 800 provides advanced functionality such as setpoint reduction and heating/cooling with 4 alarms. This makes it ideal for use in the following industrial applications: plastic packaging and machinery textile machinery packaging techniques semiconductor dryers Benefits & Features 8-channel controller in housing for rail mounting Connection for "Blue Control" engineering software Monitoring for heating current and complete control loop 8 analog outputs (option) Direct connection of melt pressure sensors (option) CAN/ CANopen, PROFIBUS-DP, DeviceNet, RS 485/422 Self-Tuning to the setpoint without oscillation Automatic start-up circuit Switch-over to output “hold ”on sensor break 3 configurable alarm outputs or relays

The KS 800 multi-loop controller has been designed to handle up to 8 zones simultaneously. The instrument can be configured as a signal device, 2-point controller, 3-point controller, cascade controller or stepping motor controller. In the 2-point and 3-point configurations it can also be set up as a continuous and split-range controller.

The KS 800 provides advanced functionality such as setpoint reduction and heating/cooling with 4 alarms. This makes it ideal for use in the following industrial applications:

  • plastic packaging and machinery
  • textile machinery
  • packaging techniques
  • semiconductor
  • dryers

Benefits & Features

  • 8-channel controller in housing for rail mounting
  • Connection for "Blue Control" engineering software
  • Monitoring for heating current and complete control loop
  • 8 analog outputs (option)
  • Direct connection of melt pressure sensors (option)
  • CAN/ CANopen, PROFIBUS-DP, DeviceNet, RS 485/422
  • Self-Tuning to the setpoint without oscillation
  • Automatic start-up circuit
  • Switch-over to output “hold ”on sensor break
  • 3 configurable alarm outputs or relays
Supplier's Site Datasheet

Technical Specifications

  West Control Solutions
Product Category Temperature Controllers
Product Name KS 800 Multi-Loop Temperature Controller
Control Limit; PID
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Controls - 837-A7X512 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Mold Controllers - Altanium Delta5™ Controller - Husky Technologies™
Specs
Controller Type Hot Runner
Features Multi-Function
Interface Digital Front Panel
View Details