West Control Solutions 1160+ Single Loop Temperature & Process Controller

Description
The Partlow 1160+ is part of the Plus Series of controllers that take flexibility and ease of use to new levels. The 1160+ controller is an evolved product from the West N6100. The product benefits from having more versatile features and user-friendly functionalities such as remote setpoint inputs, digital inputs, plug-in output modules, a customisable operator/HMI menu, jumperless and auto-hardware configuration, and 24VDC transmitter power supply. It has been designed to incorporate improvements, save users’ time (as much as 50% on product set-up), reduce inventory stock and virtually eliminate the likelihood of operator errors. The 1160+ results in providing a product which surpasses competitive offerings in terms of ease of use, delivery and value for money. Benefits & Features Dual setpoints with optional remote selection Plug-in output modules allow installing just the functions needed Expanded user-selectable operator modes User-selectable plug-and-play output cards Process and loop alarms Adjustable hysteresis Optional analogue Remote Setpoint Input Optional 10V SSR driver Improved Windows PC configuration software Improved easy to use HMI Jumperless input configuration Auto-hardware recognition Faster communication speeds More security options Backward compatible panel cut out, housing and terminal wiring capability
Description
The Partlow 1160+ is part of the Plus Series of controllers that take flexibility and ease of use to new levels. The 1160+ controller is an evolved product from the West N6100. The product benefits from having more versatile features and user-friendly functionalities such as remote setpoint inputs, digital inputs, plug-in output modules, a customisable operator/HMI menu, jumperless and auto-hardware configuration, and 24VDC transmitter power supply. It has been designed to incorporate improvements, save users’ time (as much as 50% on product set-up), reduce inventory stock and virtually eliminate the likelihood of operator errors. The 1160+ results in providing a product which surpasses competitive offerings in terms of ease of use, delivery and value for money. Benefits & Features Dual setpoints with optional remote selection Plug-in output modules allow installing just the functions needed Expanded user-selectable operator modes User-selectable plug-and-play output cards Process and loop alarms Adjustable hysteresis Optional analogue Remote Setpoint Input Optional 10V SSR driver Improved Windows PC configuration software Improved easy to use HMI Jumperless input configuration Auto-hardware recognition Faster communication speeds More security options Backward compatible panel cut out, housing and terminal wiring capability
Datasheet
Datasheet Summary
Powered by GS/AI

The 1160+ Single Loop Temperature & Process Controller from West Control Solutions is designed for versatile temperature and process control applications. It features jumperless configuration and auto-detected hardware, which simplifies setup and reduces the potential for operator errors. The controller supports full PID control with options for self-tuning, manual tuning, and On-Off control, making it adaptable to various process requirements.

Input compatibility includes a wide range of thermocouples, RTDs, and DC linear signals, with an accuracy of ±0.1% of the input range. The device can handle multiple output configurations, including control relays, SSR driver outputs, and analog outputs. It also provides process and loop alarms with adjustable hysteresis for enhanced monitoring.

Communication capabilities include Modbus and ASCII protocols over RS485, allowing for integration into existing systems. The controller operates within a temperature range of 0 to 55°C and has an IP66 front panel protection rating, ensuring durability in various environments. The 1160+ is suitable for applications requiring reliable and flexible temperature control solutions.

Datasheet Summary
Powered by GS/AI

The 1160+ Single Loop Temperature & Process Controller from West Control Solutions is designed for versatile temperature and process control applications. It features jumperless configuration and auto-detected hardware, which simplifies setup and reduces the potential for operator errors. The controller supports full PID control with options for self-tuning, manual tuning, and On-Off control, making it adaptable to various process requirements.

Input compatibility includes a wide range of thermocouples, RTDs, and DC linear signals, with an accuracy of ±0.1% of the input range. The device can handle multiple output configurations, including control relays, SSR driver outputs, and analog outputs. It also provides process and loop alarms with adjustable hysteresis for enhanced monitoring.

Communication capabilities include Modbus and ASCII protocols over RS485, allowing for integration into existing systems. The controller operates within a temperature range of 0 to 55°C and has an IP66 front panel protection rating, ensuring durability in various environments. The 1160+ is suitable for applications requiring reliable and flexible temperature control solutions.

Suppliers

Company
Product
Description
Supplier Links
1160+ Single Loop Temperature & Process Controller -  - West Control Solutions
Gurnee, IL, USA
1160+ Single Loop Temperature & Process Controller
1160+ Single Loop Temperature & Process Controller
The Partlow 1160+ is part of the Plus Series of controllers that take flexibility and ease of use to new levels. The 1160+ controller is an evolved product from the West N6100. The product benefits from having more versatile features and user-friendly functionalities such as remote setpoint inputs, digital inputs, plug-in output modules, a customisable operator/HMI menu, jumperless and auto-hardware configuration, and 24VDC transmitter power supply. It has been designed to incorporate improvements, save users’ time (as much as 50% on product set-up), reduce inventory stock and virtually eliminate the likelihood of operator errors. The 1160+ results in providing a product which surpasses competitive offerings in terms of ease of use, delivery and value for money. Benefits & Features Dual setpoints with optional remote selection Plug-in output modules allow installing just the functions needed Expanded user-selectable operator modes User-selectable plug-and-play output cards Process and loop alarms Adjustable hysteresis Optional analogue Remote Setpoint Input Optional 10V SSR driver Improved Windows PC configuration software Improved easy to use HMI Jumperless input configuration Auto-hardware recognition Faster communication speeds More security options Backward compatible panel cut out, housing and terminal wiring capability

The Partlow 1160+ is part of the Plus Series of controllers that take flexibility and ease of use to new levels.

The 1160+ controller is an evolved product from the West N6100. The product benefits from having more versatile features and user-friendly functionalities such as remote setpoint inputs, digital inputs, plug-in output modules, a customisable operator/HMI menu, jumperless and auto-hardware configuration, and 24VDC transmitter power supply.

It has been designed to incorporate improvements, save users’ time (as much as 50% on product set-up), reduce inventory stock and virtually eliminate the likelihood of operator errors.

The 1160+ results in providing a product which surpasses competitive offerings in terms of ease of use, delivery and value for money.

Benefits & Features

  • Dual setpoints with optional remote selection
  • Plug-in output modules allow installing just the functions needed
  • Expanded user-selectable operator modes
  • User-selectable plug-and-play output cards
  • Process and loop alarms
  • Adjustable hysteresis
  • Optional analogue Remote Setpoint Input
  • Optional 10V SSR driver
  • Improved Windows PC configuration software
  • Improved easy to use HMI
  • Jumperless input configuration
  • Auto-hardware recognition
  • Faster communication speeds
  • More security options
  • Backward compatible panel cut out, housing and terminal wiring capability
Supplier's Site Datasheet

Technical Specifications

  West Control Solutions
Product Category Temperature Controllers
Product Name 1160+ Single Loop Temperature & Process Controller
Control Limit; PID
Form Factor DIN
Interface Digital Front Panel
Temperature Thermocouple; RTD / Thermistor
Unlock Full Specs
to access all available technical data

Similar Products