West Control Solutions Pro-EC44 Dual Loop Temperature Controller

Description
The Pro-EC44 dual temperature controller has been designed to simplify user operation through an intuitive HMI combined with easy-to-use configuration and simulation software, Blue Control©. This allows the controller to be used by a variety of personnel without compromising the functionality available. Quick access to important product information is also facilitated with a front USB port. The Pro-EC44 controller is well suited to challenging applications such as: Plastics, Extrusion & Rubber, Industrial Ovens & Furnaces, Laboratory and Test Equipment, Environmental Chambers, Boiler & Steam Processes, Food & Beverage, Packaging. Benefits and Features 1/4 DIN format Single, two loop, cascade or ratio control Graphical / text display (red/green backlit LCD) Profiler 255 segments shared by upto 64 programs USB configuration and data access Modbus RS485 or Modbus TCP Ethernet Up to 5 PID sets Gain scheduling Datalogger with real time clock Standards CE, UL
Datasheet
Description
The Pro-EC44 dual temperature controller has been designed to simplify user operation through an intuitive HMI combined with easy-to-use configuration and simulation software, Blue Control©. This allows the controller to be used by a variety of personnel without compromising the functionality available. Quick access to important product information is also facilitated with a front USB port. The Pro-EC44 controller is well suited to challenging applications such as: Plastics, Extrusion & Rubber, Industrial Ovens & Furnaces, Laboratory and Test Equipment, Environmental Chambers, Boiler & Steam Processes, Food & Beverage, Packaging. Benefits and Features 1/4 DIN format Single, two loop, cascade or ratio control Graphical / text display (red/green backlit LCD) Profiler 255 segments shared by upto 64 programs USB configuration and data access Modbus RS485 or Modbus TCP Ethernet Up to 5 PID sets Gain scheduling Datalogger with real time clock Standards CE, UL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pro-EC44 Dual Loop Temperature Controller -  - West Control Solutions
Gurnee, IL, USA
Pro-EC44 Dual Loop Temperature Controller
Pro-EC44 Dual Loop Temperature Controller
The Pro-EC44 dual temperature controller has been designed to simplify user operation through an intuitive HMI combined with easy-to-use configuration and simulation software, Blue Control©. This allows the controller to be used by a variety of personnel without compromising the functionality available. Quick access to important product information is also facilitated with a front USB port. The Pro-EC44 controller is well suited to challenging applications such as: Plastics, Extrusion & Rubber, Industrial Ovens & Furnaces, Laboratory and Test Equipment, Environmental Chambers, Boiler & Steam Processes, Food & Beverage, Packaging. Benefits and Features 1/4 DIN format Single, two loop, cascade or ratio control Graphical / text display (red/green backlit LCD) Profiler 255 segments shared by upto 64 programs USB configuration and data access Modbus RS485 or Modbus TCP Ethernet Up to 5 PID sets Gain scheduling Datalogger with real time clock Standards CE, UL

The Pro-EC44 dual temperature controller has been designed to simplify user operation through an intuitive HMI combined with easy-to-use configuration and simulation software, Blue Control©. This allows the controller to be used by a variety of personnel without compromising the functionality available.

Quick access to important product information is also facilitated with a front USB port.

The Pro-EC44 controller is well suited to challenging applications such as: Plastics, Extrusion & Rubber, Industrial Ovens & Furnaces, Laboratory and Test Equipment, Environmental Chambers, Boiler & Steam Processes, Food & Beverage, Packaging.

Benefits and Features

  • 1/4 DIN format
  • Single, two loop, cascade or ratio control
  • Graphical / text display (red/green backlit LCD)
  • Profiler 255 segments shared by upto 64 programs
  • USB configuration and data access
  • Modbus RS485 or Modbus TCP Ethernet
  • Up to 5 PID sets
  • Gain scheduling
  • Datalogger with real time clock
  • Standards CE, UL
Supplier's Site Datasheet

Technical Specifications

  West Control Solutions
Product Category Temperature Controllers
Product Name Pro-EC44 Dual Loop Temperature Controller
Control Limit
Form Factor DIN; 1/4 DIN Format
Interface Digital Front Panel
Temperature Thermocouple; RTD / Thermistor
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Controllers - 7364929 - RS Components, Ltd.
Specs
Control Limit
Interface Digital Front Panel
Temperature Thermocouple; RTD / Thermistor
View Details
Electronic Hygrotherm With External Sensor ETF 012 - 01231.9-01 - STEGO
Specs
Controller Type Humidity
Control Limit
Features Multi-Function
View Details