West Control Solutions 9500 Single Loop Temperature Controller

Description
The CAL 9500P 1/16DIN temperature controller has a programmer function with up to 31 programs (126 segments max). It is designed to be easy-to-use and reliable within the most demanding process and manufacturing applications. Styled for laboratory or industrial applications CAL9500P has an impact resistant smoked fascia with rubberised buttons with positive feedback. PID tuning is simple and efficient whilst the unique dAC function minimises overshoot. The integrated programmer function is ideal for applications requiring temperature profile control. Benefits & Features 2 x 4 digit LED display with 2 output LEDs Easy-to-use autotuning Simple menu-driven configuration Programmer function – 31 programs of up to 126 segments (fixed memory) IP66 protection CALgrafix configuration & datalogging software
Datasheet
Description
The CAL 9500P 1/16DIN temperature controller has a programmer function with up to 31 programs (126 segments max). It is designed to be easy-to-use and reliable within the most demanding process and manufacturing applications. Styled for laboratory or industrial applications CAL9500P has an impact resistant smoked fascia with rubberised buttons with positive feedback. PID tuning is simple and efficient whilst the unique dAC function minimises overshoot. The integrated programmer function is ideal for applications requiring temperature profile control. Benefits & Features 2 x 4 digit LED display with 2 output LEDs Easy-to-use autotuning Simple menu-driven configuration Programmer function – 31 programs of up to 126 segments (fixed memory) IP66 protection CALgrafix configuration & datalogging software
Datasheet

Suppliers

Company
Product
Description
Supplier Links
9500 Single Loop Temperature Controller -  - West Control Solutions
Gurnee, IL, USA
9500 Single Loop Temperature Controller
9500 Single Loop Temperature Controller
The CAL 9500P 1/16DIN temperature controller has a programmer function with up to 31 programs (126 segments max). It is designed to be easy-to-use and reliable within the most demanding process and manufacturing applications. Styled for laboratory or industrial applications CAL9500P has an impact resistant smoked fascia with rubberised buttons with positive feedback. PID tuning is simple and efficient whilst the unique dAC function minimises overshoot. The integrated programmer function is ideal for applications requiring temperature profile control. Benefits & Features 2 x 4 digit LED display with 2 output LEDs Easy-to-use autotuning Simple menu-driven configuration Programmer function – 31 programs of up to 126 segments (fixed memory) IP66 protection CALgrafix configuration & datalogging software

The CAL 9500P 1/16DIN temperature controller has a programmer function with up to 31 programs (126 segments max). It is designed to be easy-to-use and reliable within the most demanding process and manufacturing applications.

Styled for laboratory or industrial applications CAL9500P has an impact resistant smoked fascia with rubberised buttons with positive feedback. PID tuning is simple and efficient whilst the unique dAC function minimises overshoot. The integrated programmer function is ideal for applications requiring temperature profile control.

Benefits & Features

  • 2 x 4 digit LED display with 2 output LEDs
  • Easy-to-use autotuning
  • Simple menu-driven configuration
  • Programmer function – 31 programs of up to 126 segments (fixed memory)
  • IP66 protection
  • CALgrafix configuration & datalogging software
Supplier's Site Datasheet

Technical Specifications

  West Control Solutions
Product Category Temperature Controllers
Product Name 9500 Single Loop Temperature Controller
Control Limit; PID
Form Factor DIN
Interface Digital Front Panel
Temperature Thermocouple; RTD / Thermistor; Heating; Cooling
Unlock Full Specs
to access all available technical data

Similar Products