West Control Solutions 8840 Single Loop Temperature & Process Controller

Description
The 8840 single loop profiler, provides advanced process control for demanding applications. It provides up to 16 programs with 16 segments each and 4 control (event) tracks. Control is a choice of simple 2-point (on/off) control, continuous PID control or 3 point stepping control (valve motor drive /VMD). The process value signal is connected via a universal input. A supplementary analog input can be used for heater current measurement, as an external setpoint input or for position feedback measurement of motorised stepping controllers. The optional 3rd input is a universal input that can be used for several functions e.g. temperature dependant setpoint correction or differential control. The 8840 comes fitted with 4 process outputs – either relays or up to 2 universal outputs that can be used for operating a solid state relay, linear current/voltage output or to power a two-wire transmitter. Optionally there are two additional optocoupler outputs. Benefits & Features Up to 16 programs with 16 segments each 4 control (event) tracks Front comms port and PC configuration software 2 or 3 analog inputs Valve motor drive with/without position feedback Fast sample rate (100ms) Maintenance manager and error list Self tuning to the setpoint without oscillation High visibility display sharing plain text or bar graphs
Datasheet
Description
The 8840 single loop profiler, provides advanced process control for demanding applications. It provides up to 16 programs with 16 segments each and 4 control (event) tracks. Control is a choice of simple 2-point (on/off) control, continuous PID control or 3 point stepping control (valve motor drive /VMD). The process value signal is connected via a universal input. A supplementary analog input can be used for heater current measurement, as an external setpoint input or for position feedback measurement of motorised stepping controllers. The optional 3rd input is a universal input that can be used for several functions e.g. temperature dependant setpoint correction or differential control. The 8840 comes fitted with 4 process outputs – either relays or up to 2 universal outputs that can be used for operating a solid state relay, linear current/voltage output or to power a two-wire transmitter. Optionally there are two additional optocoupler outputs. Benefits & Features Up to 16 programs with 16 segments each 4 control (event) tracks Front comms port and PC configuration software 2 or 3 analog inputs Valve motor drive with/without position feedback Fast sample rate (100ms) Maintenance manager and error list Self tuning to the setpoint without oscillation High visibility display sharing plain text or bar graphs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8840 Single Loop Temperature & Process Controller -  - West Control Solutions
Gurnee, IL, USA
8840 Single Loop Temperature & Process Controller
8840 Single Loop Temperature & Process Controller
The 8840 single loop profiler, provides advanced process control for demanding applications. It provides up to 16 programs with 16 segments each and 4 control (event) tracks. Control is a choice of simple 2-point (on/off) control, continuous PID control or 3 point stepping control (valve motor drive /VMD). The process value signal is connected via a universal input. A supplementary analog input can be used for heater current measurement, as an external setpoint input or for position feedback measurement of motorised stepping controllers. The optional 3rd input is a universal input that can be used for several functions e.g. temperature dependant setpoint correction or differential control. The 8840 comes fitted with 4 process outputs – either relays or up to 2 universal outputs that can be used for operating a solid state relay, linear current/voltage output or to power a two-wire transmitter. Optionally there are two additional optocoupler outputs. Benefits & Features Up to 16 programs with 16 segments each 4 control (event) tracks Front comms port and PC configuration software 2 or 3 analog inputs Valve motor drive with/without position feedback Fast sample rate (100ms) Maintenance manager and error list Self tuning to the setpoint without oscillation High visibility display sharing plain text or bar graphs

The 8840 single loop profiler, provides advanced process control for demanding applications. It provides up to 16 programs with 16 segments each and 4 control (event) tracks. Control is a choice of simple 2-point (on/off) control, continuous PID control or 3 point stepping control (valve motor drive /VMD).

The process value signal is connected via a universal input. A supplementary analog input can be used for heater current measurement, as an external setpoint input or for position feedback measurement of motorised stepping controllers. The optional 3rd input is a universal input that can be used for several functions e.g. temperature dependant setpoint correction or differential control.

The 8840 comes fitted with 4 process outputs – either relays or up to 2 universal outputs that can be used for operating a solid state relay, linear current/voltage output or to power a two-wire transmitter. Optionally there are two additional optocoupler outputs.

Benefits & Features

  • Up to 16 programs with 16 segments each
  • 4 control (event) tracks
  • Front comms port and PC configuration software
  • 2 or 3 analog inputs
  • Valve motor drive with/without position feedback
  • Fast sample rate (100ms)
  • Maintenance manager and error list
  • Self tuning to the setpoint without oscillation
  • High visibility display sharing plain text or bar graphs
Supplier's Site Datasheet

Technical Specifications

  West Control Solutions
Product Category Temperature Controllers
Product Name 8840 Single Loop Temperature & Process Controller
Control Limit; PID
Form Factor DIN
Interface Digital Front Panel
Temperature Thermocouple; RTD / Thermistor
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Controllers - 328805 - RS Components, Ltd.
Specs
Control PID
Standards and Compliance RoHS
Inputs 1 inputs
View Details
Z series Microcontroller X (96x96mm) - PXR9 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Interface Digital Front Panel
View Details