West Control Solutions 6010+ Process Indicator / Temperature Controller

Description
The 6010+ is a digital panel process indicator with a high contrast, high visibility display. The indicator is designed for optimal ease of use in a wide variety of temperature and related process applications. The 6010+ provides a jumperless configuration, plug in output boards and an efficient PC configurator for quick and simple setup. In addition, plug-in modules allow PV retransmission or transmitter power supply and up to 4 alarm relays (latching or non-latching). The instrument provides a fixed red or green single-line 4-digit display. Benefits & Features Up to 4 outputs Plug-in Output Modules for SSR driver, Triac, Relay and linear outputs – easily field changeable Self-recognition of option boards – promotes simple, error free set-up Optional alarms relays are selectable as latching or non-latching. PC Configurator with easy to use “wizard” suits both novice and experienced users Jumperless configuration Modbus and ASCII Communications 10V SSR driver output allows drive of up to 3 typical SSR/SCR inputs Multi-point Scaling and Tare features included as standard
Datasheet
Description
The 6010+ is a digital panel process indicator with a high contrast, high visibility display. The indicator is designed for optimal ease of use in a wide variety of temperature and related process applications. The 6010+ provides a jumperless configuration, plug in output boards and an efficient PC configurator for quick and simple setup. In addition, plug-in modules allow PV retransmission or transmitter power supply and up to 4 alarm relays (latching or non-latching). The instrument provides a fixed red or green single-line 4-digit display. Benefits & Features Up to 4 outputs Plug-in Output Modules for SSR driver, Triac, Relay and linear outputs – easily field changeable Self-recognition of option boards – promotes simple, error free set-up Optional alarms relays are selectable as latching or non-latching. PC Configurator with easy to use “wizard” suits both novice and experienced users Jumperless configuration Modbus and ASCII Communications 10V SSR driver output allows drive of up to 3 typical SSR/SCR inputs Multi-point Scaling and Tare features included as standard
Datasheet

Suppliers

Company
Product
Description
Supplier Links
6010+ Process Indicator / Temperature Controller -  - West Control Solutions
Gurnee, IL, USA
6010+ Process Indicator / Temperature Controller
6010+ Process Indicator / Temperature Controller
The 6010+ is a digital panel process indicator with a high contrast, high visibility display. The indicator is designed for optimal ease of use in a wide variety of temperature and related process applications. The 6010+ provides a jumperless configuration, plug in output boards and an efficient PC configurator for quick and simple setup. In addition, plug-in modules allow PV retransmission or transmitter power supply and up to 4 alarm relays (latching or non-latching). The instrument provides a fixed red or green single-line 4-digit display. Benefits & Features Up to 4 outputs Plug-in Output Modules for SSR driver, Triac, Relay and linear outputs – easily field changeable Self-recognition of option boards – promotes simple, error free set-up Optional alarms relays are selectable as latching or non-latching. PC Configurator with easy to use “wizard” suits both novice and experienced users Jumperless configuration Modbus and ASCII Communications 10V SSR driver output allows drive of up to 3 typical SSR/SCR inputs Multi-point Scaling and Tare features included as standard

The 6010+ is a digital panel process indicator with a high contrast, high visibility display. The indicator is designed for optimal ease of use in a wide variety of temperature and related process applications.

The 6010+ provides a jumperless configuration, plug in output boards and an efficient PC configurator for quick and simple setup. In addition, plug-in modules allow PV retransmission or transmitter power supply and up to 4 alarm relays (latching or non-latching).

The instrument provides a fixed red or green single-line 4-digit display.

Benefits & Features

  • Up to 4 outputs
  • Plug-in Output Modules for SSR driver, Triac, Relay and linear outputs – easily field changeable
  • Self-recognition of option boards – promotes simple, error free set-up
  • Optional alarms relays are selectable as latching or non-latching.
  • PC Configurator with easy to use “wizard” suits both novice and experienced users
  • Jumperless configuration
  • Modbus and ASCII Communications
  • 10V SSR driver output allows drive of up to 3 typical SSR/SCR inputs
  • Multi-point Scaling and Tare features included as standard
Supplier's Site Datasheet

Technical Specifications

  West Control Solutions
Product Category Temperature Controllers
Product Name 6010+ Process Indicator / Temperature Controller
Control Limit
Form Factor DIN
Interface Digital Front Panel
Temperature Thermocouple; RTD / Thermistor
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Controller - Model TEC-404 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Control PID; Fuzzy Logic
Form Factor DIN
Interface Digital Front Panel
View Details