West Control Solutions KS 90-1 Single Loop Industrial & Process Controller

Description
The KS 90-1 process controller is suitable for universal, precise, and cost-effective control. The instrument provides simple 2-point (on/off) control, continuous PID control, or 3-point stepping control. The process value signal is connected via a universal input. A supplementary analog input can be used for heating current measurement, as an external set-point inputter for position feedback measurement of motorised stepping controllers. The optional 3rd input is a universal input that can be used for several functions, e.g. temperature dependent setpoint correction or differential control. The standard KS 90-1 is suitable for oxygen control using heated and unheated O2 sensors. The KS 90-1 is particularly suited to the following applications: Furnaces and ovens Burners and boilers Plastics processing Driers Benefits & Features BluePort® Front interface and BlueControl software Maintenance manager and error list Two universal inputs Day & Night display shows plain text and bargraphs Manual gain scheduling Self-Tuning to the setpoint without oscillation Valve controller with position feedback and DAC monitoring 3-point controller for water, fan and oil cooling Type tested to EN 14597 (replaces DIN 3440) and cULus High-impedance mV input for O2 sensors
Datasheet
Description
The KS 90-1 process controller is suitable for universal, precise, and cost-effective control. The instrument provides simple 2-point (on/off) control, continuous PID control, or 3-point stepping control. The process value signal is connected via a universal input. A supplementary analog input can be used for heating current measurement, as an external set-point inputter for position feedback measurement of motorised stepping controllers. The optional 3rd input is a universal input that can be used for several functions, e.g. temperature dependent setpoint correction or differential control. The standard KS 90-1 is suitable for oxygen control using heated and unheated O2 sensors. The KS 90-1 is particularly suited to the following applications: Furnaces and ovens Burners and boilers Plastics processing Driers Benefits & Features BluePort® Front interface and BlueControl software Maintenance manager and error list Two universal inputs Day & Night display shows plain text and bargraphs Manual gain scheduling Self-Tuning to the setpoint without oscillation Valve controller with position feedback and DAC monitoring 3-point controller for water, fan and oil cooling Type tested to EN 14597 (replaces DIN 3440) and cULus High-impedance mV input for O2 sensors
Datasheet

Suppliers

Company
Product
Description
Supplier Links
KS 90-1 Single Loop Industrial & Process Controller -  - West Control Solutions
Gurnee, IL, USA
KS 90-1 Single Loop Industrial & Process Controller
KS 90-1 Single Loop Industrial & Process Controller
The KS 90-1 process controller is suitable for universal, precise, and cost-effective control. The instrument provides simple 2-point (on/off) control, continuous PID control, or 3-point stepping control. The process value signal is connected via a universal input. A supplementary analog input can be used for heating current measurement, as an external set-point inputter for position feedback measurement of motorised stepping controllers. The optional 3rd input is a universal input that can be used for several functions, e.g. temperature dependent setpoint correction or differential control. The standard KS 90-1 is suitable for oxygen control using heated and unheated O2 sensors. The KS 90-1 is particularly suited to the following applications: Furnaces and ovens Burners and boilers Plastics processing Driers Benefits & Features BluePort® Front interface and BlueControl software Maintenance manager and error list Two universal inputs Day & Night display shows plain text and bargraphs Manual gain scheduling Self-Tuning to the setpoint without oscillation Valve controller with position feedback and DAC monitoring 3-point controller for water, fan and oil cooling Type tested to EN 14597 (replaces DIN 3440) and cULus High-impedance mV input for O2 sensors

The KS 90-1 process controller is suitable for universal, precise, and cost-effective control. The instrument provides simple 2-point (on/off) control, continuous PID control, or 3-point stepping control.

The process value signal is connected via a universal input. A supplementary analog input can be used for heating current measurement, as an external set-point inputter for position feedback measurement of motorised stepping controllers.

The optional 3rd input is a universal input that can be used for several functions, e.g. temperature dependent setpoint correction or differential control. The standard KS 90-1 is suitable for oxygen control using heated and unheated O2 sensors.

The KS 90-1 is particularly suited to the following applications:

  • Furnaces and ovens
  • Burners and boilers
  • Plastics processing
  • Driers

Benefits & Features

  • BluePort®
  • Front interface and BlueControl software
  • Maintenance manager and error list
  • Two universal inputs
  • Day & Night display shows plain text and bargraphs
  • Manual gain scheduling
  • Self-Tuning to the setpoint without oscillation
  • Valve controller with position feedback and DAC monitoring
  • 3-point controller for water, fan and oil cooling
  • Type tested to EN 14597 (replaces DIN 3440) and cULus
  • High-impedance mV input for O2 sensors
Supplier's Site Datasheet

Technical Specifications

  West Control Solutions
Product Category Temperature Controllers
Product Name KS 90-1 Single Loop Industrial & Process Controller
Control Limit; PID
Form Factor DIN
Interface Digital Front Panel
Temperature Thermocouple; RTD / Thermistor
Unlock Full Specs
to access all available technical data

Similar Products

Spa amd Hot Tub Controls -  - Tecmark Corporation
Tecmark Corporation
Specs
Control Limit
Form Factor Chassis
Interface Switches
View Details
Temperature Controllers - 344625 - RS Components, Ltd.
Specs
Form Factor DIN; 1/16 din
Temperature Thermocouple
Standards and Compliance RoHS
View Details
AC Resistance Bridge/Temperature Controller - Model 372 - Lake Shore Cryotronics, Inc.
Specs
Control PID
Features Is a Chart Recorder
Form Factor Stand-Alone
View Details