The 1401+ Limit Temperature Controller from West Control Solutions features a 5 Amp latching limit relay that activates when process values exceed or fall below preset limits, ensuring a fail-safe cut-off that requires manual reset. It supports a wide range of sensor inputs, including thermocouples and RTDs, and offers jumperless configuration for ease of setup. The device includes Modbus and ASCII communication capabilities, allowing for integration into various systems. The controller operates within a temperature range of 0 to 55°C and has an IP66 front panel protection rating. It is designed for flexibility with options for remote reset, digital input, and various output configurations, making it suitable for diverse applications requiring reliable temperature control and monitoring.
The 1401+ limit controller is a member of the P series family. The instrument provides a latched relay output which is activated when process value either exceeds or falls below the a pre-set limit level, providing a fail-safe cut off which has to then be reset before the process can continue. The LED indication shows when limits have been exceeded and when the relay is latched out.
With a full range of universal sensor input options the 1401+ provides a valuable control 'watchdog' for most systems.
Benefits & Features
| West Control Solutions | |
|---|---|
| Product Category | Temperature Controllers |
| Product Name | 1401+ Limit Temperature Controller |
| Control | Limit |
| Form Factor | DIN |
| Interface | Digital Front Panel |
| Temperature | Thermocouple; RTD / Thermistor |