West Control Solutions STB 55 Limit Controller / Temperature Controller

Description
The safety temperature limiter STB 55 is used wherever thermal processes need to be monitored, and the plant switched into a safe condition in case of a fault. If the permissible temperature limit is reached or if a fault occurs in the monitoring equipment within the permissible temperature range (sensor break or short circuit, failure of a component within the device, fault in the software, failure or impermissible value of the supply voltage, etc.) the STB 55 switches off immediately. The alarm contact is activated, the “ALARM” LED in the front panel and the background lighting of the display light up, and the cause of the alarm appears in the display in plain text. In addition, a 24 VDC signal for external alarm signalling is available. Benefits & Features Certified to EN 61508 SIL2 and EN 14597 Input from Pt 100 in 3-wire connection, or dual thermocouples type J, K, N and S Programmable temperature limit and switching hysteresis Basic error <0,5 %, ±2 digits Response time 0,5s 1 SPDT relay for alarm output Memory function for error signalling Operator lock (password protection) Clips onto top-hat DIN rail Convenient 4-key operation
Datasheet
Description
The safety temperature limiter STB 55 is used wherever thermal processes need to be monitored, and the plant switched into a safe condition in case of a fault. If the permissible temperature limit is reached or if a fault occurs in the monitoring equipment within the permissible temperature range (sensor break or short circuit, failure of a component within the device, fault in the software, failure or impermissible value of the supply voltage, etc.) the STB 55 switches off immediately. The alarm contact is activated, the “ALARM” LED in the front panel and the background lighting of the display light up, and the cause of the alarm appears in the display in plain text. In addition, a 24 VDC signal for external alarm signalling is available. Benefits & Features Certified to EN 61508 SIL2 and EN 14597 Input from Pt 100 in 3-wire connection, or dual thermocouples type J, K, N and S Programmable temperature limit and switching hysteresis Basic error <0,5 %, ±2 digits Response time 0,5s 1 SPDT relay for alarm output Memory function for error signalling Operator lock (password protection) Clips onto top-hat DIN rail Convenient 4-key operation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
STB 55 Limit Controller / Temperature Controller -  - West Control Solutions
Gurnee, IL, USA
STB 55 Limit Controller / Temperature Controller
STB 55 Limit Controller / Temperature Controller
The safety temperature limiter STB 55 is used wherever thermal processes need to be monitored, and the plant switched into a safe condition in case of a fault. If the permissible temperature limit is reached or if a fault occurs in the monitoring equipment within the permissible temperature range (sensor break or short circuit, failure of a component within the device, fault in the software, failure or impermissible value of the supply voltage, etc.) the STB 55 switches off immediately. The alarm contact is activated, the “ALARM” LED in the front panel and the background lighting of the display light up, and the cause of the alarm appears in the display in plain text. In addition, a 24 VDC signal for external alarm signalling is available. Benefits & Features Certified to EN 61508 SIL2 and EN 14597 Input from Pt 100 in 3-wire connection, or dual thermocouples type J, K, N and S Programmable temperature limit and switching hysteresis Basic error <0,5 %, ±2 digits Response time 0,5s 1 SPDT relay for alarm output Memory function for error signalling Operator lock (password protection) Clips onto top-hat DIN rail Convenient 4-key operation

The safety temperature limiter STB 55 is used wherever thermal processes need to be monitored, and the plant switched into a safe condition in case of a fault.

If the permissible temperature limit is reached or if a fault occurs in the monitoring equipment within the permissible temperature range (sensor break or short circuit, failure of a component within the device, fault in the software, failure or impermissible value of the supply voltage, etc.) the STB 55 switches off immediately. The alarm contact is activated, the “ALARM” LED in the front panel and the background lighting of the display light up, and the cause of the alarm appears in the display in plain text. In addition, a 24 VDC signal for external alarm signalling is available.

Benefits & Features

  • Certified to EN 61508 SIL2 and EN 14597
  • Input from Pt 100 in 3-wire connection, or dual thermocouples type J, K, N and S
  • Programmable temperature limit and switching hysteresis
  • Basic error <0,5 %, ±2 digits
  • Response time 0,5s
  • 1 SPDT relay for alarm output
  • Memory function for error signalling
  • Operator lock (password protection)
  • Clips onto top-hat DIN rail
  • Convenient 4-key operation
Supplier's Site Datasheet

Technical Specifications

  West Control Solutions
Product Category Temperature Controllers
Product Name STB 55 Limit Controller / Temperature Controller
Control Limit
Unlock Full Specs
to access all available technical data

Similar Products

Environmental Test Chamber Touch Screen Controller - CSZ EZT-570S - Cincinnati Sub-Zero Products
Specs
Controller Type Environmental; Humidity; Laboratory
Control Limit; PID; Fuzzy Logic
Features Datalogger; Is a Chart Recorder
View Details
Mold Controllers - Altanium® NEO5™ Controller - Husky Technologies™
Specs
Controller Type Hot Runner
Features Multi-Function
Interface Digital Front Panel
View Details
Temperature Controllers - 2228135 - RS Components, Ltd.
Specs
Control PID
Temperature RTD / Thermistor
Standards and Compliance RoHS
View Details