West Control Solutions N4400 Single Loop DIN Profiler Controller

Description
The N4400 is a sophisticated, single loop controller which provides extensive profiling programming options for complex processes. The controller can create a profile with up to 121 segments, store up to 8 programs and configure and store extra programs on a PC. The N4400 has been designed to provide immediate visibility to the operator. At a glance, the programmable displays will show you the measured variable, the set point and the parameter being edited, the number of cycles or time remaining, the recipe name and number and also whether the cycle is in a ramp or soak mode. The N4400 has a special configuration port and dedicated software which enables you to configure directly from a PC, in addition, you can programme recipes and store them by names. Any number of recipes can be stored on a PC and downloaded via the configuration port. At all times when a recipe is running, the name of the recipe will be shown in the alphanumeric display. Benefits & Features 8 programs with 16 segments with Free-form programming Programming in rate or time mode 'Auto Hold' facility Remote Run/Hold/Abort & Program Selection 4 Event Outputs Real-Time Clock Power Failure Recovery Program End/Run relay as standard Self-tuning algorithms Modbus & ASCII comms PC support software
Datasheet
Description
The N4400 is a sophisticated, single loop controller which provides extensive profiling programming options for complex processes. The controller can create a profile with up to 121 segments, store up to 8 programs and configure and store extra programs on a PC. The N4400 has been designed to provide immediate visibility to the operator. At a glance, the programmable displays will show you the measured variable, the set point and the parameter being edited, the number of cycles or time remaining, the recipe name and number and also whether the cycle is in a ramp or soak mode. The N4400 has a special configuration port and dedicated software which enables you to configure directly from a PC, in addition, you can programme recipes and store them by names. Any number of recipes can be stored on a PC and downloaded via the configuration port. At all times when a recipe is running, the name of the recipe will be shown in the alphanumeric display. Benefits & Features 8 programs with 16 segments with Free-form programming Programming in rate or time mode 'Auto Hold' facility Remote Run/Hold/Abort & Program Selection 4 Event Outputs Real-Time Clock Power Failure Recovery Program End/Run relay as standard Self-tuning algorithms Modbus & ASCII comms PC support software
Datasheet

Suppliers

Company
Product
Description
Supplier Links
N4400 Single Loop DIN Profiler Controller -  - West Control Solutions
Gurnee, IL, USA
N4400 Single Loop DIN Profiler Controller
N4400 Single Loop DIN Profiler Controller
The N4400 is a sophisticated, single loop controller which provides extensive profiling programming options for complex processes. The controller can create a profile with up to 121 segments, store up to 8 programs and configure and store extra programs on a PC. The N4400 has been designed to provide immediate visibility to the operator. At a glance, the programmable displays will show you the measured variable, the set point and the parameter being edited, the number of cycles or time remaining, the recipe name and number and also whether the cycle is in a ramp or soak mode. The N4400 has a special configuration port and dedicated software which enables you to configure directly from a PC, in addition, you can programme recipes and store them by names. Any number of recipes can be stored on a PC and downloaded via the configuration port. At all times when a recipe is running, the name of the recipe will be shown in the alphanumeric display. Benefits & Features 8 programs with 16 segments with Free-form programming Programming in rate or time mode 'Auto Hold' facility Remote Run/Hold/Abort & Program Selection 4 Event Outputs Real-Time Clock Power Failure Recovery Program End/Run relay as standard Self-tuning algorithms Modbus & ASCII comms PC support software

The N4400 is a sophisticated, single loop controller which provides extensive profiling programming options for complex processes. The controller can create a profile with up to 121 segments, store up to 8 programs and configure and store extra programs on a PC.

The N4400 has been designed to provide immediate visibility to the operator. At a glance, the programmable displays will show you the measured variable, the set point and the parameter being edited, the number of cycles or time remaining, the recipe name and number and also whether the cycle is in a ramp or soak mode.

The N4400 has a special configuration port and dedicated software which enables you to configure directly from a PC, in addition, you can programme recipes and store them by names. Any number of recipes can be stored on a PC and downloaded via the configuration port. At all times when a recipe is running, the name of the recipe will be shown in the alphanumeric display.

Benefits & Features

  • 8 programs with 16 segments with Free-form programming
  • Programming in rate or time mode
  • 'Auto Hold' facility
  • Remote Run/Hold/Abort & Program Selection
  • 4 Event Outputs
  • Real-Time Clock
  • Power Failure Recovery
  • Program End/Run relay as standard
  • Self-tuning algorithms
  • Modbus & ASCII comms
  • PC support software
Supplier's Site Datasheet

Technical Specifications

  West Control Solutions
Product Category Temperature Controllers
Product Name N4400 Single Loop DIN Profiler Controller
Control Limit; PID
Form Factor DIN
Interface Digital Front Panel
Temperature Thermocouple; RTD / Thermistor
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Controls - 837-A6AX612 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Mold Controllers - Altanium® NEO5™ Controller - Husky Technologies™
Specs
Controller Type Hot Runner
Features Multi-Function
Interface Digital Front Panel
View Details