West Control Solutions TB 40-1 Limit Controller / Temperature Controller

Description
The TB40-1 limit controller has been type tested to DIN standards. The TB40-1 can be used for heating and refrigeration processes. It is suitable for all thermocouple types and resistance type sensors. It is particularly designed for use in: All applications where an over or under temperature fault condition could present fire hazard or other hazard Heating system in buildings to DIN EN 12828 Large hot-water boilers to DIN EN 12953-6 Thermal transfer plants with organic heat transfer media to DIN 4754 Oil-fired installations to DIN 4755 Benefits & Features Applicable for heating and cooling applications For all types of thermocouples and resistance transducers BluePort Front interface and BlueControl Software Maintenance manager and error list Alarm reset via RESET-key Alarm reset via digital Type tested to EN 14597 and cULus
Datasheet
Description
The TB40-1 limit controller has been type tested to DIN standards. The TB40-1 can be used for heating and refrigeration processes. It is suitable for all thermocouple types and resistance type sensors. It is particularly designed for use in: All applications where an over or under temperature fault condition could present fire hazard or other hazard Heating system in buildings to DIN EN 12828 Large hot-water boilers to DIN EN 12953-6 Thermal transfer plants with organic heat transfer media to DIN 4754 Oil-fired installations to DIN 4755 Benefits & Features Applicable for heating and cooling applications For all types of thermocouples and resistance transducers BluePort Front interface and BlueControl Software Maintenance manager and error list Alarm reset via RESET-key Alarm reset via digital Type tested to EN 14597 and cULus
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TB 40-1 Limit Controller / Temperature Controller -  - West Control Solutions
Gurnee, IL, USA
TB 40-1 Limit Controller / Temperature Controller
TB 40-1 Limit Controller / Temperature Controller
The TB40-1 limit controller has been type tested to DIN standards. The TB40-1 can be used for heating and refrigeration processes. It is suitable for all thermocouple types and resistance type sensors. It is particularly designed for use in: All applications where an over or under temperature fault condition could present fire hazard or other hazard Heating system in buildings to DIN EN 12828 Large hot-water boilers to DIN EN 12953-6 Thermal transfer plants with organic heat transfer media to DIN 4754 Oil-fired installations to DIN 4755 Benefits & Features Applicable for heating and cooling applications For all types of thermocouples and resistance transducers BluePort Front interface and BlueControl Software Maintenance manager and error list Alarm reset via RESET-key Alarm reset via digital Type tested to EN 14597 and cULus

The TB40-1 limit controller has been type tested to DIN standards.

The TB40-1 can be used for heating and refrigeration processes. It is suitable for all thermocouple types and resistance type sensors. It is particularly designed for use in:

  • All applications where an over or under temperature fault condition could present fire hazard or other hazard
  • Heating system in buildings to DIN EN 12828
  • Large hot-water boilers to DIN EN 12953-6
  • Thermal transfer plants with organic heat transfer media to DIN 4754
  • Oil-fired installations to DIN 4755

Benefits & Features

  • Applicable for heating and cooling applications
  • For all types of thermocouples and resistance transducers
  • BluePort Front interface and BlueControl Software
  • Maintenance manager and error list
  • Alarm reset via RESET-key
  • Alarm reset via digital
  • Type tested to EN 14597 and cULus
Supplier's Site Datasheet

Technical Specifications

  West Control Solutions
Product Category Temperature Controllers
Product Name TB 40-1 Limit Controller / Temperature Controller
Control Limit
Form Factor DIN
Interface Digital Front Panel
Temperature Thermocouple; RTD / Thermistor
Unlock Full Specs
to access all available technical data

Similar Products

Environmental Test Chamber Touch Screen Controller - CSZ EZT-570S - Cincinnati Sub-Zero Products
Specs
Controller Type Environmental; Humidity; Laboratory
Control Limit; PID; Fuzzy Logic
Features Datalogger; Is a Chart Recorder
View Details
Electronic Hygrotherm - ETF 012 Series - STEGO
Specs
Controller Type Humidity
Control Limit
Features Multi-Function
View Details