West Control Solutions 4170+ Single Loop DIN Valve Motor Controller

Description
The 4170+ single loop controller is part of the Plus series range and has 3-point stepping control designed specifically for open loop, valve motor drive (VMD) applications. The 4170+ incorporates advanced tuning algorithms, with selectable pre-tune and self-tuning for easier setup. The self-tune also reduces output activity to an absolute minimum without compromising control quality, thereby reducing wear and tear on mechanical components such as valves, contactors and relays. In test, these controls have cut down valve oscillation from 30 to 40 times a minute to just a few. Pre-tune plus self-tuning has also been shown to get on control up to 3 times faster. In addition to the VMD outputs, further output options exist which can be designated as outputs for alarms, 24 VDC transmitter power supply, retransmit process value or setpoint. Benefits & Features 3-Point Stepping valve control Valve position indication Jumperless configuration Auto or Manual Tuning Process and loop alarms Remote/dual setpoint options Dual 4-digit LED displays Universal Input for Thermocouple, RTD, DC, linear mA/V/mV, user selectable Up to 4 outputs; relay, DC linear, SSR driver, Triac, Transmitter Power Supply Modbus communications Program security
Datasheet
Description
The 4170+ single loop controller is part of the Plus series range and has 3-point stepping control designed specifically for open loop, valve motor drive (VMD) applications. The 4170+ incorporates advanced tuning algorithms, with selectable pre-tune and self-tuning for easier setup. The self-tune also reduces output activity to an absolute minimum without compromising control quality, thereby reducing wear and tear on mechanical components such as valves, contactors and relays. In test, these controls have cut down valve oscillation from 30 to 40 times a minute to just a few. Pre-tune plus self-tuning has also been shown to get on control up to 3 times faster. In addition to the VMD outputs, further output options exist which can be designated as outputs for alarms, 24 VDC transmitter power supply, retransmit process value or setpoint. Benefits & Features 3-Point Stepping valve control Valve position indication Jumperless configuration Auto or Manual Tuning Process and loop alarms Remote/dual setpoint options Dual 4-digit LED displays Universal Input for Thermocouple, RTD, DC, linear mA/V/mV, user selectable Up to 4 outputs; relay, DC linear, SSR driver, Triac, Transmitter Power Supply Modbus communications Program security
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4170+ Single Loop DIN Valve Motor Controller -  - West Control Solutions
Gurnee, IL, USA
4170+ Single Loop DIN Valve Motor Controller
4170+ Single Loop DIN Valve Motor Controller
The 4170+ single loop controller is part of the Plus series range and has 3-point stepping control designed specifically for open loop, valve motor drive (VMD) applications. The 4170+ incorporates advanced tuning algorithms, with selectable pre-tune and self-tuning for easier setup. The self-tune also reduces output activity to an absolute minimum without compromising control quality, thereby reducing wear and tear on mechanical components such as valves, contactors and relays. In test, these controls have cut down valve oscillation from 30 to 40 times a minute to just a few. Pre-tune plus self-tuning has also been shown to get on control up to 3 times faster. In addition to the VMD outputs, further output options exist which can be designated as outputs for alarms, 24 VDC transmitter power supply, retransmit process value or setpoint. Benefits & Features 3-Point Stepping valve control Valve position indication Jumperless configuration Auto or Manual Tuning Process and loop alarms Remote/dual setpoint options Dual 4-digit LED displays Universal Input for Thermocouple, RTD, DC, linear mA/V/mV, user selectable Up to 4 outputs; relay, DC linear, SSR driver, Triac, Transmitter Power Supply Modbus communications Program security

The 4170+ single loop controller is part of the Plus series range and has 3-point stepping control designed specifically for open loop, valve motor drive (VMD) applications.

The 4170+ incorporates advanced tuning algorithms, with selectable pre-tune and self-tuning for easier setup. The self-tune also reduces output activity to an absolute minimum without compromising control quality, thereby reducing wear and tear on mechanical components such as valves, contactors and relays. In test, these controls have cut down valve oscillation from 30 to 40 times a minute to just a few. Pre-tune plus self-tuning has also been shown to get on control up to 3 times faster.

In addition to the VMD outputs, further output options exist which can be designated as outputs for alarms, 24 VDC transmitter power supply, retransmit process value or setpoint.

Benefits & Features

  • 3-Point Stepping valve control
  • Valve position indication
  • Jumperless configuration
  • Auto or Manual Tuning
  • Process and loop alarms
  • Remote/dual setpoint options
  • Dual 4-digit LED displays
  • Universal Input for Thermocouple, RTD, DC, linear mA/V/mV, user selectable
  • Up to 4 outputs; relay, DC linear, SSR driver, Triac, Transmitter Power Supply
  • Modbus communications
  • Program security
Supplier's Site Datasheet

Technical Specifications

  West Control Solutions
Product Category Temperature Controllers
Product Name 4170+ Single Loop DIN Valve Motor Controller
Control Nonlinear
Form Factor DIN
Interface Digital Front Panel
Temperature Thermocouple; RTD / Thermistor
Unlock Full Specs
to access all available technical data

Similar Products

Spa amd Hot Tub Controls -  - Tecmark Corporation
Tecmark Corporation
Specs
Control Limit
Form Factor Chassis
Interface Switches
View Details
Low Cryogenic Temperature Controller - Model 325 - Lake Shore Cryotronics, Inc.
Specs
Control PID
Features Is a Chart Recorder
Form Factor Rack (optional feature); Stand-Alone
View Details
Conax Transmitter Programmable LED Indicator, 2 Relay, Front Key Programmable - 5714 - Conax Technologies
Specs
Control Limit
Form Factor Chassis
Interface Digital Front Panel
View Details