West Control Solutions TB 45 Limit Controller / Temperature Controller

Description
The TB 45 temperature limiter is intended for precise, cost-effective signal monitoring & limiting tasks. The TB 45 can be used for heating and refrigeration processes. It is suitable for all thermocouple types and resistance type sensors. It is particularly designed for use in: All applications where an over or under temperature fault condition could present fire hazard or other hazard Heating system in buildings to DIN EN 12828 Large hot-water boilers to DIN EN 12953-6 Thermal transfer plants with organic heat transfer media to DIN 4754 Oil-fired installations to DIN 4755 Limit signalling function for any type of input signal Benefits & Features Compact solution for distributed automation Display and operating functions 2 universal inputs for TC, RTD, R, U, I, O2 Universal output, relays / optocoupler outputs Front interface and BlueControl®-softwar e RS 485 interface Compact design, only 22.5 mm (0.87”) wide - saves space in the control cabinet Clips onto top-hat DIN rail Plug-in screw terminals or spring-clamp connectors - simple connection Dual-line LC display with additional display elements - process values always in view Convenient 3-key operation Direct communication between mounted controllers, fieldbus connections via bus coupler - simple integration into PLC / PC Universal input- also reduces stock keeping Second analog input as universal input (optional) Universal high-resolution output as combined voltage/current output Two output relays or optocoupler outputs Fast 100 ms response - also suitable for fast signals
Datasheet
Description
The TB 45 temperature limiter is intended for precise, cost-effective signal monitoring & limiting tasks. The TB 45 can be used for heating and refrigeration processes. It is suitable for all thermocouple types and resistance type sensors. It is particularly designed for use in: All applications where an over or under temperature fault condition could present fire hazard or other hazard Heating system in buildings to DIN EN 12828 Large hot-water boilers to DIN EN 12953-6 Thermal transfer plants with organic heat transfer media to DIN 4754 Oil-fired installations to DIN 4755 Limit signalling function for any type of input signal Benefits & Features Compact solution for distributed automation Display and operating functions 2 universal inputs for TC, RTD, R, U, I, O2 Universal output, relays / optocoupler outputs Front interface and BlueControl®-softwar e RS 485 interface Compact design, only 22.5 mm (0.87”) wide - saves space in the control cabinet Clips onto top-hat DIN rail Plug-in screw terminals or spring-clamp connectors - simple connection Dual-line LC display with additional display elements - process values always in view Convenient 3-key operation Direct communication between mounted controllers, fieldbus connections via bus coupler - simple integration into PLC / PC Universal input- also reduces stock keeping Second analog input as universal input (optional) Universal high-resolution output as combined voltage/current output Two output relays or optocoupler outputs Fast 100 ms response - also suitable for fast signals
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TB 45 Limit Controller / Temperature Controller -  - West Control Solutions
Gurnee, IL, USA
TB 45 Limit Controller / Temperature Controller
TB 45 Limit Controller / Temperature Controller
The TB 45 temperature limiter is intended for precise, cost-effective signal monitoring & limiting tasks. The TB 45 can be used for heating and refrigeration processes. It is suitable for all thermocouple types and resistance type sensors. It is particularly designed for use in: All applications where an over or under temperature fault condition could present fire hazard or other hazard Heating system in buildings to DIN EN 12828 Large hot-water boilers to DIN EN 12953-6 Thermal transfer plants with organic heat transfer media to DIN 4754 Oil-fired installations to DIN 4755 Limit signalling function for any type of input signal Benefits & Features Compact solution for distributed automation Display and operating functions 2 universal inputs for TC, RTD, R, U, I, O2 Universal output, relays / optocoupler outputs Front interface and BlueControl®-softwar e RS 485 interface Compact design, only 22.5 mm (0.87”) wide - saves space in the control cabinet Clips onto top-hat DIN rail Plug-in screw terminals or spring-clamp connectors - simple connection Dual-line LC display with additional display elements - process values always in view Convenient 3-key operation Direct communication between mounted controllers, fieldbus connections via bus coupler - simple integration into PLC / PC Universal input- also reduces stock keeping Second analog input as universal input (optional) Universal high-resolution output as combined voltage/current output Two output relays or optocoupler outputs Fast 100 ms response - also suitable for fast signals

The TB 45 temperature limiter is intended for precise, cost-effective signal monitoring & limiting tasks.

The TB 45 can be used for heating and refrigeration processes. It is suitable for all thermocouple types and resistance type sensors. It is particularly designed for use in:

  • All applications where an over or under temperature fault condition could present fire hazard or other hazard
  • Heating system in buildings to DIN EN 12828
  • Large hot-water boilers to DIN EN 12953-6
  • Thermal transfer plants with organic heat transfer media to DIN 4754
  • Oil-fired installations to DIN 4755
  • Limit signalling function for any type of input signal

Benefits & Features

  • Compact solution for distributed automation
  • Display and operating functions
  • 2 universal inputs for TC, RTD, R, U, I, O2
  • Universal output, relays / optocoupler outputs
  • Front interface and BlueControl®-software
  • RS 485 interface
  • Compact design, only 22.5 mm (0.87”) wide - saves space in the control cabinet
  • Clips onto top-hat DIN rail
  • Plug-in screw terminals or spring-clamp connectors - simple connection
  • Dual-line LC display with additional display elements - process values always in view
  • Convenient 3-key operation
  • Direct communication between mounted controllers, fieldbus connections via bus coupler - simple integration into PLC / PC
  • Universal input- also reduces stock keeping
  • Second analog input as universal input (optional)
  • Universal high-resolution output as combined voltage/current output
  • Two output relays or optocoupler outputs
  • Fast 100 ms response - also suitable for fast signals
Supplier's Site Datasheet

Technical Specifications

  West Control Solutions
Product Category Temperature Controllers
Product Name TB 45 Limit Controller / Temperature Controller
Control Limit
Form Factor DIN
Interface Switches
Temperature Thermocouple; RTD / Thermistor
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Controls - 837-V1JX331 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Mold Controllers - Altanium Delta5™ Controller - Husky Technologies™
Specs
Controller Type Hot Runner
Features Multi-Function
Interface Digital Front Panel
View Details