West Control Solutions Datasheets for Temperature Indicators
Temperature indicators are designed for temperature monitoring and analysis. These devices either come equipped with an integral sensor, or require sensor input.
Temperature Indicators: Learn more
| Product Name | Notes |
|---|---|
| The Partlow 3200 offers real flexibility as it can be used as a controller or an indicator. The instrument has the largest red or green digital display in a 1/32... | |
| The PMA Digital 280-1 indicator ensures a fast reaction time with a scan rate of 100 ms cycle time. The instrument offers customer-specific linearization for all sensors (16 segments). The... | |
| The West N2300 offers real flexibility as it can be used as a controller or an indicator. The instrument has the largest red or green digital display in a 1/32... | |
| The West N8080 temperature indicator offers highly accurate process monitoring and unparalleled display quality. It features custom-designed LED 5 digit display which offers larger, clearer numbers than other instruments of... |