West Control Solutions ProVU 4 Single Loop Advanced Temperature & Process Controller

Description
ProVU with a graphic/text LCD display is an affordable temperature and process controller with advanced functionality including profiling and data logging options. Designed to improve user efficiency many features are integrated to reduce commissioning time, simplify operation and minimise maintenance downtime. The versatile display options, USB port, data logging and profiling functions are a unique combination in a ¼ DIN controller. The controller provides a quick and easy set-up which includes a step by step configuration wizard which starts automatically on the first start up. Due to the increasing requirement to log process data for quality control purposes, the optional data logging feature from ProVU provides a low cost method of recording historical data for exporting to a .CSV file. Benefits & Features Single loop control Graphical / text LCD Display with color change LED backlight on alarm (red/green) 225 segment profiler to allocate in up to 64 programs USB port for access to configuration and log files Graphical trend view of process, alarms & events as standard Multi language options (English, French, German, Italian, Spanish) Optionally log process values, setpoints and alarms to .csv file for use with spreadsheets Modbus RS485 and Modbus TCP Ethernet supported BlueControl configuration and commissioning software
Datasheet
Description
ProVU with a graphic/text LCD display is an affordable temperature and process controller with advanced functionality including profiling and data logging options. Designed to improve user efficiency many features are integrated to reduce commissioning time, simplify operation and minimise maintenance downtime. The versatile display options, USB port, data logging and profiling functions are a unique combination in a ¼ DIN controller. The controller provides a quick and easy set-up which includes a step by step configuration wizard which starts automatically on the first start up. Due to the increasing requirement to log process data for quality control purposes, the optional data logging feature from ProVU provides a low cost method of recording historical data for exporting to a .CSV file. Benefits & Features Single loop control Graphical / text LCD Display with color change LED backlight on alarm (red/green) 225 segment profiler to allocate in up to 64 programs USB port for access to configuration and log files Graphical trend view of process, alarms & events as standard Multi language options (English, French, German, Italian, Spanish) Optionally log process values, setpoints and alarms to .csv file for use with spreadsheets Modbus RS485 and Modbus TCP Ethernet supported BlueControl configuration and commissioning software
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ProVU 4 Single Loop Advanced Temperature & Process Controller -  - West Control Solutions
Gurnee, IL, USA
ProVU 4 Single Loop Advanced Temperature & Process Controller
ProVU 4 Single Loop Advanced Temperature & Process Controller
ProVU with a graphic/text LCD display is an affordable temperature and process controller with advanced functionality including profiling and data logging options. Designed to improve user efficiency many features are integrated to reduce commissioning time, simplify operation and minimise maintenance downtime. The versatile display options, USB port, data logging and profiling functions are a unique combination in a ¼ DIN controller. The controller provides a quick and easy set-up which includes a step by step configuration wizard which starts automatically on the first start up. Due to the increasing requirement to log process data for quality control purposes, the optional data logging feature from ProVU provides a low cost method of recording historical data for exporting to a .CSV file. Benefits & Features Single loop control Graphical / text LCD Display with color change LED backlight on alarm (red/green) 225 segment profiler to allocate in up to 64 programs USB port for access to configuration and log files Graphical trend view of process, alarms & events as standard Multi language options (English, French, German, Italian, Spanish) Optionally log process values, setpoints and alarms to .csv file for use with spreadsheets Modbus RS485 and Modbus TCP Ethernet supported BlueControl configuration and commissioning software

ProVU with a graphic/text LCD display is an affordable temperature and process controller with advanced functionality including profiling and data logging options.

Designed to improve user efficiency many features are integrated to reduce commissioning time, simplify operation and minimise maintenance downtime.

The versatile display options, USB port, data logging and profiling functions are a unique combination in a ¼ DIN controller. The controller provides a quick and easy set-up which includes a step by step configuration wizard which starts automatically on the first start up.

Due to the increasing requirement to log process data for quality control purposes, the optional data logging feature from ProVU provides a low cost method of recording historical data for exporting to a .CSV file.

Benefits & Features

  • Single loop control
  • Graphical / text LCD Display with color change LED backlight on alarm (red/green)
  • 225 segment profiler to allocate in up to 64 programs
  • USB port for access to configuration and log files
  • Graphical trend view of process, alarms & events as standard
  • Multi language options (English, French, German, Italian, Spanish)
  • Optionally log process values, setpoints and alarms to .csv file for use with spreadsheets
  • Modbus RS485 and Modbus TCP Ethernet supported
  • BlueControl configuration and commissioning software
Supplier's Site Datasheet

Technical Specifications

  West Control Solutions
Product Category Temperature Controllers
Product Name ProVU 4 Single Loop Advanced Temperature & Process Controller
Control Limit; PID
Form Factor DIN
Interface Digital Front Panel
Temperature Thermocouple; RTD / Thermistor
Unlock Full Specs
to access all available technical data

Similar Products

Temperature/Process Control - 10791191 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Mold Controllers - Altanium Matrix5™ Controller - Husky Technologies™
Specs
Controller Type Hot Runner
Features Multi-Function
Interface Digital Front Panel
View Details