West Control Solutions 1460 Single Loop DIN Profiler Controller

Description
The 1460 is a sophisticated, single loop controller which provides extensive profiling programming options for complex processes. The controller can create a profile with up to 121 segments, store up to 8 programs and configure and store extra programs on a PC. The 1460 has been designed to provide immediate visibility to the operator. At a glance, the programmable displays will show you the measured variable, the set point and the parameter being edited, the number of cycles or time remaining, the recipe name and number and also whether the cycle is in a ramp or soak mode. The 1460has a special configuration port and dedicated software which enables you to configure directly from a PC, in addition, you can programme recipes and store them by names. Any number of recipes can be stored on a PC and downloaded via the configuration port. At all times when a recipe is running, the name of the recipe will be shown in the alphanumeric display. Benefits & Features 8 programs with 16 segments with Free-form programming Programming in rate or time mode 'Auto Hold' facility Remote Run/Hold/Abort & Program Selection 4 Event Outputs Real-Time Clock Power Failure Recovery Program End/Run relay as standard Self-tuning algorithms Modbus & ASCII comms PC support software
Datasheet
Description
The 1460 is a sophisticated, single loop controller which provides extensive profiling programming options for complex processes. The controller can create a profile with up to 121 segments, store up to 8 programs and configure and store extra programs on a PC. The 1460 has been designed to provide immediate visibility to the operator. At a glance, the programmable displays will show you the measured variable, the set point and the parameter being edited, the number of cycles or time remaining, the recipe name and number and also whether the cycle is in a ramp or soak mode. The 1460has a special configuration port and dedicated software which enables you to configure directly from a PC, in addition, you can programme recipes and store them by names. Any number of recipes can be stored on a PC and downloaded via the configuration port. At all times when a recipe is running, the name of the recipe will be shown in the alphanumeric display. Benefits & Features 8 programs with 16 segments with Free-form programming Programming in rate or time mode 'Auto Hold' facility Remote Run/Hold/Abort & Program Selection 4 Event Outputs Real-Time Clock Power Failure Recovery Program End/Run relay as standard Self-tuning algorithms Modbus & ASCII comms PC support software
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1460 Single Loop DIN Profiler Controller -  - West Control Solutions
Gurnee, IL, USA
1460 Single Loop DIN Profiler Controller
1460 Single Loop DIN Profiler Controller
The 1460 is a sophisticated, single loop controller which provides extensive profiling programming options for complex processes. The controller can create a profile with up to 121 segments, store up to 8 programs and configure and store extra programs on a PC. The 1460 has been designed to provide immediate visibility to the operator. At a glance, the programmable displays will show you the measured variable, the set point and the parameter being edited, the number of cycles or time remaining, the recipe name and number and also whether the cycle is in a ramp or soak mode. The 1460has a special configuration port and dedicated software which enables you to configure directly from a PC, in addition, you can programme recipes and store them by names. Any number of recipes can be stored on a PC and downloaded via the configuration port. At all times when a recipe is running, the name of the recipe will be shown in the alphanumeric display. Benefits & Features 8 programs with 16 segments with Free-form programming Programming in rate or time mode 'Auto Hold' facility Remote Run/Hold/Abort & Program Selection 4 Event Outputs Real-Time Clock Power Failure Recovery Program End/Run relay as standard Self-tuning algorithms Modbus & ASCII comms PC support software

The 1460 is a sophisticated, single loop controller which provides extensive profiling programming options for complex processes. The controller can create a profile with up to 121 segments, store up to 8 programs and configure and store extra programs on a PC.

The 1460 has been designed to provide immediate visibility to the operator. At a glance, the programmable displays will show you the measured variable, the set point and the parameter being edited, the number of cycles or time remaining, the recipe name and number and also whether the cycle is in a ramp or soak mode.

The 1460has a special configuration port and dedicated software which enables you to configure directly from a PC, in addition, you can programme recipes and store them by names. Any number of recipes can be stored on a PC and downloaded via the configuration port. At all times when a recipe is running, the name of the recipe will be shown in the alphanumeric display.

Benefits & Features

  • 8 programs with 16 segments with Free-form programming
  • Programming in rate or time mode
  • 'Auto Hold' facility
  • Remote Run/Hold/Abort & Program Selection
  • 4 Event Outputs
  • Real-Time Clock
  • Power Failure Recovery
  • Program End/Run relay as standard
  • Self-tuning algorithms
  • Modbus & ASCII comms
  • PC support software
Supplier's Site Datasheet

Technical Specifications

  West Control Solutions
Product Category Temperature Controllers
Product Name 1460 Single Loop DIN Profiler Controller
Control Limit; PID
Form Factor DIN
Interface Digital Front Panel
Temperature Thermocouple; RTD / Thermistor
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Control Panels - On Off Control Panels (Nema 4) - WATTCO
Specs
Control Limit
Form Factor Chassis
Temperature Thermocouple; RTD / Thermistor
View Details
Temperature Controller - Model TEC-8400 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Control PID; Fuzzy Logic
Form Factor DIN
Interface Digital Front Panel
View Details