West Control Solutions 8170+ Single Loop DIN Valve Motor Controller

Description
The 8170+ single loop controller is part of the Plus series range and has 3-point stepping control designed specifically for open loop, valve motor drive (VMD) applications. The 8170+ incorporates advanced tuning algorithms, with selectable pre-tune and self-tuning for easier setup. The self-tune also reduces output activity to an absolute minimum without compromising control quality, thereby reducing wear and tear on mechanical components such as valves, contactors and relays. In test, these controls have cut down valve oscillation from 30 to 40 times a minute to just a few. Pre-tune plus self-tuning has also been shown to get on control up to 3 times faster. In addition to the VMD outputs, further output options exist which can be designated as outputs for alarms, 24 VDC transmitter power supply, retransmit process value or setpoint. Benefits & Features 3-Point Stepping valve control Valve position indication Jumperless configuration Auto or Manual Tuning Process and loop alarms Remote/dual setpoint options Dual 4-digit LED displays Universal Input for Thermocouple, RTD, DC, linear mA/V/mV, user selectable Up to 4 outputs; relay, DC linear, SSR driver, Triac, Transmitter Power Supply Modbus communications Program security
Datasheet
Description
The 8170+ single loop controller is part of the Plus series range and has 3-point stepping control designed specifically for open loop, valve motor drive (VMD) applications. The 8170+ incorporates advanced tuning algorithms, with selectable pre-tune and self-tuning for easier setup. The self-tune also reduces output activity to an absolute minimum without compromising control quality, thereby reducing wear and tear on mechanical components such as valves, contactors and relays. In test, these controls have cut down valve oscillation from 30 to 40 times a minute to just a few. Pre-tune plus self-tuning has also been shown to get on control up to 3 times faster. In addition to the VMD outputs, further output options exist which can be designated as outputs for alarms, 24 VDC transmitter power supply, retransmit process value or setpoint. Benefits & Features 3-Point Stepping valve control Valve position indication Jumperless configuration Auto or Manual Tuning Process and loop alarms Remote/dual setpoint options Dual 4-digit LED displays Universal Input for Thermocouple, RTD, DC, linear mA/V/mV, user selectable Up to 4 outputs; relay, DC linear, SSR driver, Triac, Transmitter Power Supply Modbus communications Program security
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8170+ Single Loop DIN Valve Motor Controller -  - West Control Solutions
Gurnee, IL, USA
8170+ Single Loop DIN Valve Motor Controller
8170+ Single Loop DIN Valve Motor Controller
The 8170+ single loop controller is part of the Plus series range and has 3-point stepping control designed specifically for open loop, valve motor drive (VMD) applications. The 8170+ incorporates advanced tuning algorithms, with selectable pre-tune and self-tuning for easier setup. The self-tune also reduces output activity to an absolute minimum without compromising control quality, thereby reducing wear and tear on mechanical components such as valves, contactors and relays. In test, these controls have cut down valve oscillation from 30 to 40 times a minute to just a few. Pre-tune plus self-tuning has also been shown to get on control up to 3 times faster. In addition to the VMD outputs, further output options exist which can be designated as outputs for alarms, 24 VDC transmitter power supply, retransmit process value or setpoint. Benefits & Features 3-Point Stepping valve control Valve position indication Jumperless configuration Auto or Manual Tuning Process and loop alarms Remote/dual setpoint options Dual 4-digit LED displays Universal Input for Thermocouple, RTD, DC, linear mA/V/mV, user selectable Up to 4 outputs; relay, DC linear, SSR driver, Triac, Transmitter Power Supply Modbus communications Program security

The 8170+ single loop controller is part of the Plus series range and has 3-point stepping control designed specifically for open loop, valve motor drive (VMD) applications.

The 8170+ incorporates advanced tuning algorithms, with selectable pre-tune and self-tuning for easier setup. The self-tune also reduces output activity to an absolute minimum without compromising control quality, thereby reducing wear and tear on mechanical components such as valves, contactors and relays. In test, these controls have cut down valve oscillation from 30 to 40 times a minute to just a few. Pre-tune plus self-tuning has also been shown to get on control up to 3 times faster.

In addition to the VMD outputs, further output options exist which can be designated as outputs for alarms, 24 VDC transmitter power supply, retransmit process value or setpoint.

Benefits & Features

  • 3-Point Stepping valve control
  • Valve position indication
  • Jumperless configuration
  • Auto or Manual Tuning
  • Process and loop alarms
  • Remote/dual setpoint options
  • Dual 4-digit LED displays
  • Universal Input for Thermocouple, RTD, DC, linear mA/V/mV, user selectable
  • Up to 4 outputs; relay, DC linear, SSR driver, Triac, Transmitter Power Supply
  • Modbus communications
  • Program security
Supplier's Site Datasheet

Technical Specifications

  West Control Solutions
Product Category Temperature Controllers
Product Name 8170+ Single Loop DIN Valve Motor Controller
Control Nonlinear
Form Factor DIN
Interface Digital Front Panel
Temperature Thermocouple; RTD / Thermistor
Unlock Full Specs
to access all available technical data

Similar Products

Mold Controllers - Altanium Delta5™ Controller - Husky Technologies™
Specs
Controller Type Hot Runner
Features Multi-Function
Interface Digital Front Panel
View Details
Electronic Temperature Control -  - EXAIR
Specs
Control Limit
Interface Digital Front Panel
Temperature Cooling
View Details
Negative Temperature Coefficient (NTC) 4-Phase Temperature and Time Controller - DTC-N - Pelonis Technologies, Inc.
Specs
Control Limit
Temperature Heating
Type DC Voltage Inputs
View Details
Electronic Hygrotherm ETF 012 - 01230.1-00 - STEGO
Specs
Controller Type Humidity
Control Limit
Features Multi-Function
View Details