West Control Solutions 8800 Single Loop Temperature & Process Controller

Description
The 8800 single loop, temperature and process controller provides advanced process for demanding applications. It provides a choice of simple 2-point (on/off) control, continuous PID control or 3 point stepping control (valve motor drive/VMD). The process value signal is connected via a universal input. A supplementary analog input can be used for heater current measurement, as an external setpoint input or for position feedback measurement of motorised stepping controllers. The optional 3rd input is a universal input that can be used for several functions e.g. temperature dependant setpoint correction or differential control. The 8800 comes fitted with 4 process outputs – either relays or up to 2 universal outputs that can be used for operating a solid state relay, linear current/voltage output or to power a two-wire transmitter. Optionally there are two additional optocoupler outputs. Benefits & Features Front comms port and PC configuration software 2 or 3 analog inputs Valve motor drive with/without position feedback Fast sample rate (100ms) Maintenance manager and error list Self tuning to the setpoint without oscillation High visibility display sharing plain text or bar graphs
Datasheet
Description
The 8800 single loop, temperature and process controller provides advanced process for demanding applications. It provides a choice of simple 2-point (on/off) control, continuous PID control or 3 point stepping control (valve motor drive/VMD). The process value signal is connected via a universal input. A supplementary analog input can be used for heater current measurement, as an external setpoint input or for position feedback measurement of motorised stepping controllers. The optional 3rd input is a universal input that can be used for several functions e.g. temperature dependant setpoint correction or differential control. The 8800 comes fitted with 4 process outputs – either relays or up to 2 universal outputs that can be used for operating a solid state relay, linear current/voltage output or to power a two-wire transmitter. Optionally there are two additional optocoupler outputs. Benefits & Features Front comms port and PC configuration software 2 or 3 analog inputs Valve motor drive with/without position feedback Fast sample rate (100ms) Maintenance manager and error list Self tuning to the setpoint without oscillation High visibility display sharing plain text or bar graphs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8800 Single Loop Temperature & Process Controller -  - West Control Solutions
Gurnee, IL, USA
8800 Single Loop Temperature & Process Controller
8800 Single Loop Temperature & Process Controller
The 8800 single loop, temperature and process controller provides advanced process for demanding applications. It provides a choice of simple 2-point (on/off) control, continuous PID control or 3 point stepping control (valve motor drive/VMD). The process value signal is connected via a universal input. A supplementary analog input can be used for heater current measurement, as an external setpoint input or for position feedback measurement of motorised stepping controllers. The optional 3rd input is a universal input that can be used for several functions e.g. temperature dependant setpoint correction or differential control. The 8800 comes fitted with 4 process outputs – either relays or up to 2 universal outputs that can be used for operating a solid state relay, linear current/voltage output or to power a two-wire transmitter. Optionally there are two additional optocoupler outputs. Benefits & Features Front comms port and PC configuration software 2 or 3 analog inputs Valve motor drive with/without position feedback Fast sample rate (100ms) Maintenance manager and error list Self tuning to the setpoint without oscillation High visibility display sharing plain text or bar graphs

The 8800 single loop, temperature and process controller provides advanced process for demanding applications. It provides a choice of simple 2-point (on/off) control, continuous PID control or 3 point stepping control (valve motor drive/VMD).

The process value signal is connected via a universal input. A supplementary analog input can be used for heater current measurement, as an external setpoint input or for position feedback measurement of motorised stepping controllers. The optional 3rd input is a universal input that can be used for several functions e.g. temperature dependant setpoint correction or differential control.

The 8800 comes fitted with 4 process outputs – either relays or up to 2 universal outputs that can be used for operating a solid state relay, linear current/voltage output or to power a two-wire transmitter. Optionally there are two additional optocoupler outputs.

Benefits & Features

  • Front comms port and PC configuration software
  • 2 or 3 analog inputs
  • Valve motor drive with/without position feedback
  • Fast sample rate (100ms)
  • Maintenance manager and error list
  • Self tuning to the setpoint without oscillation
  • High visibility display sharing plain text or bar graphs
Supplier's Site Datasheet

Technical Specifications

  West Control Solutions
Product Category Temperature Controllers
Product Name 8800 Single Loop Temperature & Process Controller
Control Limit; PID
Form Factor DIN
Interface Digital Front Panel
Temperature Thermocouple; RTD / Thermistor
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Controls - 837-A5EX606 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Mold Controllers - Altanium® NEO5™ Controller - Husky Technologies™
Specs
Controller Type Hot Runner
Features Multi-Function
Interface Digital Front Panel
View Details