West Control Solutions 8010+ Process Indicator / Temperature Controller

Description
The 8010+ is a digital panel process indicator which provides a high contrast, high visibility display. The indicator is designed for optimal ease of use in a wide variety of temperature and related process applications. The 8010+ provides a jumperless configuration, plug in output boards and an efficient PC configurator for quick and simple setup. In addition, plug-in modules allow PV retransmission or transmitter power supply and up to 4 alarm relays (latching or non-latching). The instrument provides a user selectable dual color display option with fixed red or green displays or a green to red color change when an alarm condition occurs. Benefits & Features 10V SSR driver output allows drive of up to 3 typical SSR/SCR inputs Up to 5 outputs Plug-in Output Modules for SSR driver, Triac, Relay and linear outputs – easily field changeable Latching Alarms - Included as standard. PC Configurator with easy to use “wizard” suits both novice and experienced users Jumperless configuration Self-recognition of option boards – promotes simple, error free set-up Modbus and ASCII Communications Tare function Multi-point Scaling and Tare features included as standard
Datasheet
Description
The 8010+ is a digital panel process indicator which provides a high contrast, high visibility display. The indicator is designed for optimal ease of use in a wide variety of temperature and related process applications. The 8010+ provides a jumperless configuration, plug in output boards and an efficient PC configurator for quick and simple setup. In addition, plug-in modules allow PV retransmission or transmitter power supply and up to 4 alarm relays (latching or non-latching). The instrument provides a user selectable dual color display option with fixed red or green displays or a green to red color change when an alarm condition occurs. Benefits & Features 10V SSR driver output allows drive of up to 3 typical SSR/SCR inputs Up to 5 outputs Plug-in Output Modules for SSR driver, Triac, Relay and linear outputs – easily field changeable Latching Alarms - Included as standard. PC Configurator with easy to use “wizard” suits both novice and experienced users Jumperless configuration Self-recognition of option boards – promotes simple, error free set-up Modbus and ASCII Communications Tare function Multi-point Scaling and Tare features included as standard
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8010+ Process Indicator / Temperature Controller -  - West Control Solutions
Gurnee, IL, USA
8010+ Process Indicator / Temperature Controller
8010+ Process Indicator / Temperature Controller
The 8010+ is a digital panel process indicator which provides a high contrast, high visibility display. The indicator is designed for optimal ease of use in a wide variety of temperature and related process applications. The 8010+ provides a jumperless configuration, plug in output boards and an efficient PC configurator for quick and simple setup. In addition, plug-in modules allow PV retransmission or transmitter power supply and up to 4 alarm relays (latching or non-latching). The instrument provides a user selectable dual color display option with fixed red or green displays or a green to red color change when an alarm condition occurs. Benefits & Features 10V SSR driver output allows drive of up to 3 typical SSR/SCR inputs Up to 5 outputs Plug-in Output Modules for SSR driver, Triac, Relay and linear outputs – easily field changeable Latching Alarms - Included as standard. PC Configurator with easy to use “wizard” suits both novice and experienced users Jumperless configuration Self-recognition of option boards – promotes simple, error free set-up Modbus and ASCII Communications Tare function Multi-point Scaling and Tare features included as standard

The 8010+ is a digital panel process indicator which provides a high contrast, high visibility display. The indicator is designed for optimal ease of use in a wide variety of temperature and related process applications.

The 8010+ provides a jumperless configuration, plug in output boards and an efficient PC configurator for quick and simple setup. In addition, plug-in modules allow PV retransmission or transmitter power supply and up to 4 alarm relays (latching or non-latching).

The instrument provides a user selectable dual color display option with fixed red or green displays or a green to red color change when an alarm condition occurs.

Benefits & Features

  • 10V SSR driver output allows drive of up to 3 typical SSR/SCR inputs
  • Up to 5 outputs
  • Plug-in Output Modules for SSR driver, Triac, Relay and linear outputs – easily field changeable
  • Latching Alarms - Included as standard.
  • PC Configurator with easy to use “wizard” suits both novice and experienced users Jumperless configuration
  • Self-recognition of option boards – promotes simple, error free set-up Modbus and ASCII Communications
  • Tare function
  • Multi-point Scaling and Tare features included as standard
Supplier's Site Datasheet

Technical Specifications

  West Control Solutions
Product Category Temperature Controllers
Product Name 8010+ Process Indicator / Temperature Controller
Control Limit
Form Factor DIN
Interface Digital Front Panel
Temperature Thermocouple; RTD / Thermistor
Unlock Full Specs
to access all available technical data

Similar Products