Honeywell International, Inc. Temperature Switch T775M2022

Description
1/4 INCH DIA X 2 INCH L BULB TYPE -40 TO 248 DEG F MAX. TEMPERATURE RATING (2) SPDT CONTACT CONFIGURATION 24/120/240 VAC AT 50/60 HZ 8/10 VA CONTACT RATING UL (CANADA AND US), CSA, CE APPROVAL COMMERCIAL, AGRICULTURAL APPLICATION NEMA 4X, IP65 ENCLOSURE -40 TO 140 DEG F AT 60 HZ, -40 TO 125 DEG F AT 50 HZ TEMPERATURE RANGE T775M MODEL
Datasheet
Description
1/4 INCH DIA X 2 INCH L BULB TYPE -40 TO 248 DEG F MAX. TEMPERATURE RATING (2) SPDT CONTACT CONFIGURATION 24/120/240 VAC AT 50/60 HZ 8/10 VA CONTACT RATING UL (CANADA AND US), CSA, CE APPROVAL COMMERCIAL, AGRICULTURAL APPLICATION NEMA 4X, IP65 ENCLOSURE -40 TO 140 DEG F AT 60 HZ, -40 TO 125 DEG F AT 50 HZ TEMPERATURE RANGE T775M MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Switch - T775M2022 - Honeywell International, Inc.
Morristown, NJ, USA
Temperature Switch
T775M2022
Temperature Switch T775M2022
1/4 INCH DIA X 2 INCH L BULB TYPE -40 TO 248 DEG F MAX. TEMPERATURE RATING (2) SPDT CONTACT CONFIGURATION 24/120/240 VAC AT 50/60 HZ 8/10 VA CONTACT RATING UL (CANADA AND US), CSA, CE APPROVAL COMMERCIAL, AGRICULTURAL APPLICATION NEMA 4X, IP65 ENCLOSURE -40 TO 140 DEG F AT 60 HZ, -40 TO 125 DEG F AT 50 HZ TEMPERATURE RANGE T775M MODEL
  • 1/4 INCH DIA X 2 INCH L BULB TYPE
  • -40 TO 248 DEG F MAX. TEMPERATURE RATING
  • (2) SPDT CONTACT CONFIGURATION
  • 24/120/240 VAC AT 50/60 HZ 8/10 VA CONTACT RATING
  • UL (CANADA AND US), CSA, CE APPROVAL
  • COMMERCIAL, AGRICULTURAL APPLICATION
  • NEMA 4X, IP65 ENCLOSURE
  • -40 TO 140 DEG F AT 60 HZ, -40 TO 125 DEG F AT 50 HZ TEMPERATURE RANGE
  • T775M MODEL
Supplier's Site Datasheet

Technical Specifications

  Honeywell International, Inc.
Product Category Temperature Controllers
Product Number T775M2022
Product Name Temperature Switch
Standards and Compliance Other; UL (CANADA AND US), CSA, CE
Unlock Full Specs
to access all available technical data

Similar Products

Digital Temperature and Time Control Devices - DTC-A3B285-0204B - Taiwan King Lung Chin PTC Co., Ltd.
Specs
Control Limit
View Details
Spa amd Hot Tub Controls -  - Tecmark Corporation
Tecmark Corporation
Specs
Control Limit
Form Factor Chassis
Interface Switches
View Details
Ultra-Low Cryogenic Temperature Controller - Model 350 - Lake Shore Cryotronics, Inc.
Specs
Control PID
Features Is a Chart Recorder
Form Factor Rack (optional feature); Stand-Alone
View Details