- Trained on our vast library of engineering resources.

Honeywell International, Inc. Temperature Switch T775R2027

Description
1/4 INCH DIA X 2 INCH L BULB TYPE -40 TO 248 DEG F MAX. TEMPERATURE RATING (2) SPDT CONTACT CONFIGURATION 24/120/240 VAC AT 50/60 HZ 8/10 VA CONTACT RATING UL (CANADA AND US), CSA, CE APPROVAL COMMERCIAL, AGRICULTURAL APPLICATION NEMA 1, IP65 ENCLOSURE -40 TO 140 DEG F AT 60 HZ, -40 TO 125 DEG F AT 50 HZ TEMPERATURE RANGE T775M MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Switch - T775R2027 - Honeywell International, Inc.
Morristown, NJ, USA
Temperature Switch
T775R2027
Temperature Switch T775R2027
1/4 INCH DIA X 2 INCH L BULB TYPE -40 TO 248 DEG F MAX. TEMPERATURE RATING (2) SPDT CONTACT CONFIGURATION 24/120/240 VAC AT 50/60 HZ 8/10 VA CONTACT RATING UL (CANADA AND US), CSA, CE APPROVAL COMMERCIAL, AGRICULTURAL APPLICATION NEMA 1, IP65 ENCLOSURE -40 TO 140 DEG F AT 60 HZ, -40 TO 125 DEG F AT 50 HZ TEMPERATURE RANGE T775M MODEL
  • 1/4 INCH DIA X 2 INCH L BULB TYPE
  • -40 TO 248 DEG F MAX. TEMPERATURE RATING
  • (2) SPDT CONTACT CONFIGURATION
  • 24/120/240 VAC AT 50/60 HZ 8/10 VA CONTACT RATING
  • UL (CANADA AND US), CSA, CE APPROVAL
  • COMMERCIAL, AGRICULTURAL APPLICATION
  • NEMA 1, IP65 ENCLOSURE
  • -40 TO 140 DEG F AT 60 HZ, -40 TO 125 DEG F AT 50 HZ TEMPERATURE RANGE
  • T775M MODEL
Supplier's Site Datasheet
Temperature Switch - T775R2027 - Honeywell International, Inc.
Morristown, NJ, USA
Temperature Switch
T775R2027
Temperature Switch T775R2027
1/4 INCH DIA X 2 INCH L BULB TYPE -40 TO 248 DEG F MAX. TEMPERATURE RATING (2) SPDT CONTACT CONFIGURATION 24/120/240 VAC AT 50/60 HZ 8/10 VA CONTACT RATING UL (CANADA AND US), CSA, CE APPROVAL COMMERCIAL, AGRICULTURAL APPLICATION NEMA 1, IP65 ENCLOSURE -40 TO 140 DEG F AT 60 HZ, -40 TO 125 DEG F AT 50 HZ TEMPERATURE RANGE T775M MODEL
  • 1/4 INCH DIA X 2 INCH L BULB TYPE
  • -40 TO 248 DEG F MAX. TEMPERATURE RATING
  • (2) SPDT CONTACT CONFIGURATION
  • 24/120/240 VAC AT 50/60 HZ 8/10 VA CONTACT RATING
  • UL (CANADA AND US), CSA, CE APPROVAL
  • COMMERCIAL, AGRICULTURAL APPLICATION
  • NEMA 1, IP65 ENCLOSURE
  • -40 TO 140 DEG F AT 60 HZ, -40 TO 125 DEG F AT 50 HZ TEMPERATURE RANGE
  • T775M MODEL
Supplier's Site Datasheet

Technical Specifications

  Honeywell International, Inc.
Product Category Temperature Controllers
Product Number T775R2027
Product Name Temperature Switch
Standards and Compliance Other; UL (CANADA AND US), CSA, CE
Unlock Full Specs
to access all available technical data

Similar Products

Caloritech™ Electronic Indicating Controls -  - Thermon, Inc
Specs
Controller Type Temperature
Control Limit
Features Rate Indication/ Control
View Details
Digital Temperature and Time Controller - DTC-A - Pelonis Technologies, Inc.
Specs
Control Limit
Interface Digital Front Panel
Temperature Heating
View Details
Thermal Chamber Controls -  - inTEST Thermal Solutions
inTEST Thermal Solutions
Specs
Controller Type Environmental
Control Limit
Features Datalogger; Rate Indication/ Control; PC-Based
View Details
Low Cryogenic Temperature Controller - Model 325 - Lake Shore Cryotronics, Inc.
Specs
Control PID
Features Is a Chart Recorder
Form Factor Rack (optional feature); Stand-Alone
View Details