2 INCH WIDTH X 2-1/8 INCH DEPTH X 5-5/8 INCH HEIGHT SIZE
UL, CSA APPROVAL
HIGH AND LOW LIMIT, BOILER, STORAGE TANK, DUCT APPLICATION
120 TO 240 VOLT AC VOLTAGE RATING
HORIZONTAL/VERTICAL MOUNTING
100 TO 240 DEG F OPERATING TEMPERATURE
COPPER
AQUASTAT[R] BRAND
CONTACT RATING 5.1 AMP AT 240 VOLT AC, 8 AMP AT 120 VOLT AC (FULL LOAD), 30.6 AMP AT 240 VOLT AC, 48 AMP AT 120 VOLT AC (LOCKED ROTOR), 0.25 AMP AT 0.25 TO 12 VOLT DC
DIFFERENTIAL TEMPERATURE RATING 5 TO 30 DEG F ADJUSTABLE
PRESSURE RATING 255 PSI (IMME
MAXIMUM AC VOLTAGE RATING (V) 240 VOLT
MAXIMUM DC VOLTAGE RATING (V) 12 VOLT
MINIMUM AC VOLTAGE RATING (V) 120 VOLT
MINIMUM DC VOLTAGE RATING (V) 0.25 VOLT
L4008 MODEL
Honeywell International, Inc.
Done
Datasheet
Description
2 INCH WIDTH X 2-1/8 INCH DEPTH X 5-5/8 INCH HEIGHT SIZE
UL, CSA APPROVAL
HIGH AND LOW LIMIT, BOILER, STORAGE TANK, DUCT APPLICATION
120 TO 240 VOLT AC VOLTAGE RATING
HORIZONTAL/VERTICAL MOUNTING
100 TO 240 DEG F OPERATING TEMPERATURE
COPPER
AQUASTAT[R] BRAND
CONTACT RATING 5.1 AMP AT 240 VOLT AC, 8 AMP AT 120 VOLT AC (FULL LOAD), 30.6 AMP AT 240 VOLT AC, 48 AMP AT 120 VOLT AC (LOCKED ROTOR), 0.25 AMP AT 0.25 TO 12 VOLT DC
DIFFERENTIAL TEMPERATURE RATING 5 TO 30 DEG F ADJUSTABLE
PRESSURE RATING 255 PSI (IMME
MAXIMUM AC VOLTAGE RATING (V) 240 VOLT
MAXIMUM DC VOLTAGE RATING (V) 12 VOLT
MINIMUM AC VOLTAGE RATING (V) 120 VOLT
MINIMUM DC VOLTAGE RATING (V) 0.25 VOLT
L4008 MODEL
2 INCH WIDTH X 2-1/8 INCH DEPTH X 5-5/8 INCH HEIGHT SIZE
UL, CSA APPROVAL
HIGH AND LOW LIMIT, BOILER, STORAGE TANK, DUCT APPLICATION
120 TO 240 VOLT AC VOLTAGE RATING
HORIZONTAL/VERTICAL MOUNTING
100 TO 240 DEG F OPERATING TEMPERATURE
COPPER
AQUASTAT[R] BRAND
CONTACT RATING 5.1 AMP AT 240 VOLT AC, 8 AMP AT 120 VOLT AC (FULL LOAD), 30.6 AMP AT 240 VOLT AC, 48 AMP AT 120 VOLT AC (LOCKED ROTOR), 0.25 AMP AT 0.25 TO 12 VOLT DC
DIFFERENTIAL TEMPERATURE RATING 5 TO 30 DEG F ADJUSTABLE
PRESSURE RATING 255 PSI (IMME
MAXIMUM AC VOLTAGE RATING (V) 240 VOLT
MAXIMUM DC VOLTAGE RATING (V) 12 VOLT
MINIMUM AC VOLTAGE RATING (V) 120 VOLT
MINIMUM DC VOLTAGE RATING (V) 0.25 VOLT
L4008 MODEL
2 INCH WIDTH X 2-1/8 INCH DEPTH X 5-5/8 INCH HEIGHT SIZE
UL, CSA APPROVAL
HIGH AND LOW LIMIT, BOILER, STORAGE TANK, DUCT APPLICATION
120 TO 240 VOLT AC VOLTAGE RATING
HORIZONTAL/VERTICAL MOUNTING
100 TO 240 DEG F OPERATING TEMPERATURE
COPPER
AQUASTAT[R] BRAND
CONTACT RATING 5.1 AMP AT 240 VOLT AC, 8 AMP AT 120 VOLT AC (FULL LOAD), 30.6 AMP AT 240 VOLT AC, 48 AMP AT 120 VOLT AC (LOCKED ROTOR), 0.25 AMP AT 0.25 TO 12 VOLT DC
DIFFERENTIAL TEMPERATURE RATING 5 TO 30 DEG F ADJUSTABLE