Honeywell International, Inc. Temperature Switch T678A1361

Description
COPPER REMOTE BULB AND 20 FT CAPILLARY TYPE 200 DEG F MAX. TEMPERATURE RATING 2 SPDT CONTACT CONFIGURATION UL, CSA APPROVAL BOILER, DUCT, HEATING/COOLING SYSTEM, TANK APPLICATION 55 TO 175 DEG F TEMPERATURE RANGE T678 MODEL
Datasheet
Description
COPPER REMOTE BULB AND 20 FT CAPILLARY TYPE 200 DEG F MAX. TEMPERATURE RATING 2 SPDT CONTACT CONFIGURATION UL, CSA APPROVAL BOILER, DUCT, HEATING/COOLING SYSTEM, TANK APPLICATION 55 TO 175 DEG F TEMPERATURE RANGE T678 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Switch - T678A1361 - Honeywell International, Inc.
Morristown, NJ, USA
Temperature Switch
T678A1361
Temperature Switch T678A1361
COPPER REMOTE BULB AND 20 FT CAPILLARY TYPE 200 DEG F MAX. TEMPERATURE RATING 2 SPDT CONTACT CONFIGURATION UL, CSA APPROVAL BOILER, DUCT, HEATING/COOLING SYSTEM, TANK APPLICATION 55 TO 175 DEG F TEMPERATURE RANGE T678 MODEL
  • COPPER REMOTE BULB AND 20 FT CAPILLARY TYPE
  • 200 DEG F MAX. TEMPERATURE RATING
  • 2 SPDT CONTACT CONFIGURATION
  • UL, CSA APPROVAL
  • BOILER, DUCT, HEATING/COOLING SYSTEM, TANK APPLICATION
  • 55 TO 175 DEG F TEMPERATURE RANGE
  • T678 MODEL
Supplier's Site Datasheet

Technical Specifications

  Honeywell International, Inc.
Product Category Temperature Controllers
Product Number T678A1361
Product Name Temperature Switch
Standards and Compliance Other; UL, CSA
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Controller - Series TKZ Encapsulated - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Control PID
Form Factor Board
Interface Switches
View Details
Conax Transmitter Programmable LED Indicator, 2 Relay, Front Key Programmable - 5714 - Conax Technologies
Specs
Control Limit
Form Factor Chassis
Interface Digital Front Panel
View Details