Honeywell International, Inc. Temperature Controller T915C1928

Description
2 INCH W X 2 1/4 INCH D X 5 5/8 INCH H SIZE 24 MIN. AC VOLTAGE RATING 30 MAX. AC VOLTAGE RATING 50/60 HZ FREQUENCY RATING CSA APPROVAL BOILER, DUCT, HEAT EXCHANGER, PIPE, TANK APPLICATION 24 TO 30 VAC VOLTAGE RATING SURFACE MOUNTING 200 DEG F OPERATING TEMPERATURE COPPER TRADELINE. BRAND OUTPUT TYPE ANALOG BULB SIZE 1/2 INCH DIA X 4 3/16 INCH L MAXIMUM AC VOLTAGE RATING - UOM V MINIMUM AC VOLTAGE RATING - UOM V T915 MODEL
Datasheet
Description
2 INCH W X 2 1/4 INCH D X 5 5/8 INCH H SIZE 24 MIN. AC VOLTAGE RATING 30 MAX. AC VOLTAGE RATING 50/60 HZ FREQUENCY RATING CSA APPROVAL BOILER, DUCT, HEAT EXCHANGER, PIPE, TANK APPLICATION 24 TO 30 VAC VOLTAGE RATING SURFACE MOUNTING 200 DEG F OPERATING TEMPERATURE COPPER TRADELINE. BRAND OUTPUT TYPE ANALOG BULB SIZE 1/2 INCH DIA X 4 3/16 INCH L MAXIMUM AC VOLTAGE RATING - UOM V MINIMUM AC VOLTAGE RATING - UOM V T915 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Controller - T915C1928 - Honeywell International, Inc.
Morristown, NJ, USA
Temperature Controller
T915C1928
Temperature Controller T915C1928
2 INCH W X 2 1/4 INCH D X 5 5/8 INCH H SIZE 24 MIN. AC VOLTAGE RATING 30 MAX. AC VOLTAGE RATING 50/60 HZ FREQUENCY RATING CSA APPROVAL BOILER, DUCT, HEAT EXCHANGER, PIPE, TANK APPLICATION 24 TO 30 VAC VOLTAGE RATING SURFACE MOUNTING 200 DEG F OPERATING TEMPERATURE COPPER TRADELINE. BRAND OUTPUT TYPE ANALOG BULB SIZE 1/2 INCH DIA X 4 3/16 INCH L MAXIMUM AC VOLTAGE RATING - UOM V MINIMUM AC VOLTAGE RATING - UOM V T915 MODEL
  • 2 INCH W X 2 1/4 INCH D X 5 5/8 INCH H SIZE
  • 24 MIN. AC VOLTAGE RATING
  • 30 MAX. AC VOLTAGE RATING
  • 50/60 HZ FREQUENCY RATING
  • CSA APPROVAL
  • BOILER, DUCT, HEAT EXCHANGER, PIPE, TANK APPLICATION
  • 24 TO 30 VAC VOLTAGE RATING
  • SURFACE MOUNTING
  • 200 DEG F OPERATING TEMPERATURE
  • COPPER
  • TRADELINE. BRAND
  • OUTPUT TYPE ANALOG
  • BULB SIZE 1/2 INCH DIA X 4 3/16 INCH L
  • MAXIMUM AC VOLTAGE RATING - UOM V
  • MINIMUM AC VOLTAGE RATING - UOM V
  • T915 MODEL
Supplier's Site Datasheet

Technical Specifications

  Honeywell International, Inc.
Product Category Temperature Controllers
Product Number T915C1928
Product Name Temperature Controller
Form Factor SURFACE
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Controllers - 7364733 - RS Components, Ltd.
Specs
Interface Digital Front Panel
Temperature Thermocouple; RTD / Thermistor
Inputs 2 inputs
View Details
Z series Microcontroller X (48x96mm) - PXR5 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Interface Digital Front Panel
View Details