REMOTE BULB AND 10 FT CAPILLARY TYPE
125 DEG F MAX. TEMPERATURE RATING
SPDT CONTACT CONFIGURATION
UL, CSA APPROVAL
BOILER, DUCT, HEATING/COOLING SYSTEM, TANK APPLICATION
30 TO 50 DEG F TEMPERATURE RANGE
TRADELINE. BRAND
CAPILLARY LENGTH 10 FT
SWITCHING ACTION SPDT
MAXIMUM AC VOLTAGE RATING 277
MAXIMUM AC VOLTAGE RATING - UOM V
MINIMUM AC VOLTAGE RATING 120
MINIMUM AC VOLTAGE RATING - UOM V
OPERATING TEMPERATURE 30 TO 50 DEG F
SIZE 2 INCH W X 2-5/8 INCH D X 5-5/8 INCH H
VOLTAGE RATING 277 VAC
T675 MODEL
Honeywell International, Inc.
Done
Datasheet
Description
REMOTE BULB AND 10 FT CAPILLARY TYPE
125 DEG F MAX. TEMPERATURE RATING
SPDT CONTACT CONFIGURATION
UL, CSA APPROVAL
BOILER, DUCT, HEATING/COOLING SYSTEM, TANK APPLICATION
30 TO 50 DEG F TEMPERATURE RANGE
TRADELINE. BRAND
CAPILLARY LENGTH 10 FT
SWITCHING ACTION SPDT
MAXIMUM AC VOLTAGE RATING 277
MAXIMUM AC VOLTAGE RATING - UOM V
MINIMUM AC VOLTAGE RATING 120
MINIMUM AC VOLTAGE RATING - UOM V
OPERATING TEMPERATURE 30 TO 50 DEG F
SIZE 2 INCH W X 2-5/8 INCH D X 5-5/8 INCH H
VOLTAGE RATING 277 VAC
T675 MODEL
REMOTE BULB AND 10 FT CAPILLARY TYPE
125 DEG F MAX. TEMPERATURE RATING
SPDT CONTACT CONFIGURATION
UL, CSA APPROVAL
BOILER, DUCT, HEATING/COOLING SYSTEM, TANK APPLICATION
30 TO 50 DEG F TEMPERATURE RANGE
TRADELINE. BRAND
CAPILLARY LENGTH 10 FT
SWITCHING ACTION SPDT
MAXIMUM AC VOLTAGE RATING 277
MAXIMUM AC VOLTAGE RATING - UOM V
MINIMUM AC VOLTAGE RATING 120
MINIMUM AC VOLTAGE RATING - UOM V
OPERATING TEMPERATURE 30 TO 50 DEG F
SIZE 2 INCH W X 2-5/8 INCH D X 5-5/8 INCH H
VOLTAGE RATING 277 VAC
T675 MODEL
REMOTE BULB AND 10 FT CAPILLARY TYPE
125 DEG F MAX. TEMPERATURE RATING
SPDT CONTACT CONFIGURATION
UL, CSA APPROVAL
BOILER, DUCT, HEATING/COOLING SYSTEM, TANK APPLICATION