2 INCH W X 2 1/4 INCH D X 5 5/8 INCH H SIZE
24 MIN. AC VOLTAGE RATING
30 MAX. AC VOLTAGE RATING
50/60 HZ FREQUENCY RATING
BOILER, DUCT, HEAT EXCHANGER, PIPE, TANK APPLICATION
24 TO 30 VAC VOLTAGE RATING
SURFACE MOUNTING
200 DEG F OPERATING TEMPERATURE
COPPER
OUTPUT TYPE ANALOG
BULB SIZE 1/2 INCH DIA X 3 9/16 INCH L
MAXIMUM AC VOLTAGE RATING - UOM V
MINIMUM AC VOLTAGE RATING - UOM V
Honeywell International, Inc.
Done
Datasheet
Description
2 INCH W X 2 1/4 INCH D X 5 5/8 INCH H SIZE
24 MIN. AC VOLTAGE RATING
30 MAX. AC VOLTAGE RATING
50/60 HZ FREQUENCY RATING
BOILER, DUCT, HEAT EXCHANGER, PIPE, TANK APPLICATION
24 TO 30 VAC VOLTAGE RATING
SURFACE MOUNTING
200 DEG F OPERATING TEMPERATURE
COPPER
OUTPUT TYPE ANALOG
BULB SIZE 1/2 INCH DIA X 3 9/16 INCH L
MAXIMUM AC VOLTAGE RATING - UOM V
MINIMUM AC VOLTAGE RATING - UOM V
2 INCH W X 2 1/4 INCH D X 5 5/8 INCH H SIZE
24 MIN. AC VOLTAGE RATING
30 MAX. AC VOLTAGE RATING
50/60 HZ FREQUENCY RATING
BOILER, DUCT, HEAT EXCHANGER, PIPE, TANK APPLICATION
24 TO 30 VAC VOLTAGE RATING
SURFACE MOUNTING
200 DEG F OPERATING TEMPERATURE
COPPER
OUTPUT TYPE ANALOG
BULB SIZE 1/2 INCH DIA X 3 9/16 INCH L
MAXIMUM AC VOLTAGE RATING - UOM V
MINIMUM AC VOLTAGE RATING - UOM V
2 INCH W X 2 1/4 INCH D X 5 5/8 INCH H SIZE
24 MIN. AC VOLTAGE RATING
30 MAX. AC VOLTAGE RATING
50/60 HZ FREQUENCY RATING
BOILER, DUCT, HEAT EXCHANGER, PIPE, TANK APPLICATION