Honeywell International, Inc. Temperature Control Thermostat Well 112620AA

Description
IMMERSION, CAPILLARY TYPE COPPER MATERIAL 1/2 INCH THREAD SIZE 3/8 INCH DIAMETER X 3-3/4 INCH LENGTH BULB SIZE CAPILLARY DIAMETER 1/8 INSULATION DEPTH 1-1/2 SHELL SIZE 3/8 INNER DIAMETER INCLUDES SPRING CLIP
Datasheet
Description
IMMERSION, CAPILLARY TYPE COPPER MATERIAL 1/2 INCH THREAD SIZE 3/8 INCH DIAMETER X 3-3/4 INCH LENGTH BULB SIZE CAPILLARY DIAMETER 1/8 INSULATION DEPTH 1-1/2 SHELL SIZE 3/8 INNER DIAMETER INCLUDES SPRING CLIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Control Thermostat Well - 112620AA - Honeywell International, Inc.
Morristown, NJ, USA
Temperature Control Thermostat Well
112620AA
Temperature Control Thermostat Well 112620AA
IMMERSION, CAPILLARY TYPE COPPER MATERIAL 1/2 INCH THREAD SIZE 3/8 INCH DIAMETER X 3-3/4 INCH LENGTH BULB SIZE CAPILLARY DIAMETER 1/8 INSULATION DEPTH 1-1/2 SHELL SIZE 3/8 INNER DIAMETER INCLUDES SPRING CLIP
  • IMMERSION, CAPILLARY TYPE
  • COPPER MATERIAL
  • 1/2 INCH THREAD SIZE
  • 3/8 INCH DIAMETER X 3-3/4 INCH LENGTH BULB SIZE
  • CAPILLARY DIAMETER 1/8
  • INSULATION DEPTH 1-1/2
  • SHELL SIZE 3/8 INNER DIAMETER
  • INCLUDES SPRING CLIP
Supplier's Site Datasheet

Technical Specifications

  Honeywell International, Inc.
Product Category Temperature Controllers
Product Number 112620AA
Product Name Temperature Control Thermostat Well
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Controllers - 8946982 - RS Components, Ltd.
Specs
Form Factor Chassis; Panel mount
Temperature Thermocouple
Inputs 1 inputs
View Details
Environmental Test Chamber Touch Screen Controller - CSZ EZT-570S - Cincinnati Sub-Zero Products
Specs
Controller Type Environmental; Humidity; Laboratory
Control Limit; PID; Fuzzy Logic
Features Datalogger; Is a Chart Recorder
View Details
Conax Transmitter Programmable LED Indicator, 4 Relay, Front Key and PC Programmable - 5715 - Conax Technologies
Specs
Control Limit
Form Factor Chassis
Interface Digital Front Panel
View Details