2 INCH WIDTH X 2-1/4 INCH DEPTH X 5-5/8 INCH HEIGHT SIZE
50/60 HERTZ FREQUENCY RATING
DUCT, TANK APPLICATION
24 TO 30 VOLT AC VOLTAGE RATING
DUCT MOUNT MOUNTING
125 DEG F OPERATING TEMPERATURE
ON/OFF CONTROL MODE
DIFFERENTIAL TEMPERATURE RATING 3 TO 10 DEG F
CAPILLARY LENGTH 5'
BULB SIZE 1/8 DIAMETER X 76-3/8 LENGTH
COLOR GRAY
OUTPUT TYPE ANALOG
INCLUDES DUCT COIL HOLDER
PACKAGING QUANTITY 24 PER PACK
WEIGHT 1.8 LB
MAXIMUM AC VOLTAGE RATING (V) 30 VOLT
MINIMUM AC VOLTAGE RATING (V) 24 VOLT
T991A MODEL
Honeywell International, Inc.
Done
Datasheet
Description
2 INCH WIDTH X 2-1/4 INCH DEPTH X 5-5/8 INCH HEIGHT SIZE
50/60 HERTZ FREQUENCY RATING
DUCT, TANK APPLICATION
24 TO 30 VOLT AC VOLTAGE RATING
DUCT MOUNT MOUNTING
125 DEG F OPERATING TEMPERATURE
ON/OFF CONTROL MODE
DIFFERENTIAL TEMPERATURE RATING 3 TO 10 DEG F
CAPILLARY LENGTH 5'
BULB SIZE 1/8 DIAMETER X 76-3/8 LENGTH
COLOR GRAY
OUTPUT TYPE ANALOG
INCLUDES DUCT COIL HOLDER
PACKAGING QUANTITY 24 PER PACK
WEIGHT 1.8 LB
MAXIMUM AC VOLTAGE RATING (V) 30 VOLT
MINIMUM AC VOLTAGE RATING (V) 24 VOLT
T991A MODEL
2 INCH WIDTH X 2-1/4 INCH DEPTH X 5-5/8 INCH HEIGHT SIZE
50/60 HERTZ FREQUENCY RATING
DUCT, TANK APPLICATION
24 TO 30 VOLT AC VOLTAGE RATING
DUCT MOUNT MOUNTING
125 DEG F OPERATING TEMPERATURE
ON/OFF CONTROL MODE
DIFFERENTIAL TEMPERATURE RATING 3 TO 10 DEG F
CAPILLARY LENGTH 5'
BULB SIZE 1/8 DIAMETER X 76-3/8 LENGTH
COLOR GRAY
OUTPUT TYPE ANALOG
INCLUDES DUCT COIL HOLDER
PACKAGING QUANTITY 24 PER PACK
WEIGHT 1.8 LB
MAXIMUM AC VOLTAGE RATING (V) 30 VOLT
MINIMUM AC VOLTAGE RATING (V) 24 VOLT
T991A MODEL
2 INCH WIDTH X 2-1/4 INCH DEPTH X 5-5/8 INCH HEIGHT SIZE