Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
OPTICAL ISOLATORS
LITE-ON ELECTRONICS, INC.
LTV-357T-A -- TRANSISTOR, PHOTOVOLTAIC OUTPUT OPTOISOLATORS
Lite-On Electronics, Inc.
Transistor, Photovoltaic Output Optoisolators
LTV-357T-A
Description
OPTOISOLATOR 1CH THIN SMD RANK A
ODG (Origin Data Global)
Done
Description
OPTOISOLATOR 1CH THIN SMD RANK A
Suppliers
Company
Product
Description
Supplier Links
ODG (Origin Data Global)
Shenzhen, China
Transistor, Photovoltaic Output Optoisolators
LTV-357T-A
Transistor, Photovoltaic Output Optoisolators
LTV-357T-A
OPTOISOLATOR 1CH THIN SMD RANK A
OPTOISOLATOR 1CH THIN SMD RANK A
Supplier's Site
Technical Specifications
ODG (Origin Data Global)
Product Category
Optical Isolators
Product Number
LTV-357T-A
Product Name
Transistor, Photovoltaic Output Optoisolators
Operating Temperature
-55 to 110 C (-67 to 230 F)
Unlock Full Specs
to access all available technical data
Similar Products
Newport MKS
Faraday Optical Isolator, Compact, 4 mm, 638 nm, PM Isolator
ISO-FRDY-04-638-N
Specs
Center Wavelength
638 nm (6380 Å)
Aperture
4 mm (0.1575 inches)
Operating Temperature
10 C (50 F)
View Details
Toptica Photonics, Inc.
Optical Isolator SSR405, 395-425 nm
#OK-001353
Specs
Isolator Type
Free Space
Center Wavelength
405 nm (4050 Å)
Isolation
43 dB
View Details
LightPath Technologies, Inc.
9000 Series
9004-015-B
Specs
Isolator Type
Free Space
Isolator Package
1.390mm(L), .980mm(W), .980mm(H)
Center Wavelength
1550 nm (15500 Å)
View Details
Conoptics, Inc.
700 Series
715
View Details