ISOCOM, INC.
ISP281GB -- TRANSISTOR, PHOTOVOLTAIC OUTPUT OPTOISOLATORS
ISOCOM, Inc.
Transistor, Photovoltaic Output Optoisolators
ISP281GB
Suppliers
Transistor, Photovoltaic Output Optoisolators
ISP281GB
Supplier's Site
Technical Specifications
|
Product Category
|
Optical Isolators |
|
Product Number
|
ISP281GB |
|
Product Name
|
Transistor, Photovoltaic Output Optoisolators |
|
Operating Temperature
|
-55 to 110 C (-67 to 230 F)
|
Unlock Full Specs
to access all available technical data
Similar Products
Center Wavelength
1064 nm (10640 Å)
Isolation
33 dB
Aperture
5 mm (0.1969 inches)
View Details
Isolator Type
Free Space
Center Wavelength
405 nm (4050 Å)
Isolation
43 dB
View Details
Isolator Package
8-SOIC (0.268\", 6.81mm Width)
Operating Temperature
-40 to 105 C (-40 to 221 F)
View Details
Microwave Photonic Systems, Inc.
Isolator Type
Inline
Connector Type
FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special
Center Wavelength
1310 nm (13100 Å)
View Details