Waytek, Inc. Datasheets for Acoustic Horns

Acoustic horns are relatively low-frequency horns that produce vibration at frequencies that will loosen and clean soot or other undesirable particulate buildup on chimneys, catalyst beds, or other process vessels.
Acoustic Horns: Learn more

Product Name Notes
Mini-Disc Horn 48062 Category: Automotive Horns & Alarms Compact size for tight mounting conditions Mounting bracket Corrosion resistant and waterproof Electrical contacts are standard 1/4" blade terminals .3165" dia. hole...
Mini-Disc Horn 48063 Category: Automotive Horns & Alarms Compact size for tight mounting conditions Mounting bracket Corrosion resistant and waterproof Electrical contacts are standard 1/4" blade terminals .3165" dia. hole...
Mini-Fanfare Horn 48054 Category: Automotive Horns & Alarms Compact size for tight mounting conditions Mounting bracket Corrosion resistant and waterproof Electrical contacts are standard 1/4" blade terminals .3165" dia. hole...
Mini-Fanfare Horn 48055 Category: Automotive Horns & Alarms Compact size for tight mounting conditions Mounting bracket Corrosion resistant and waterproof Electrical contacts are standard 1/4" blade terminals .3165" dia. hole...
Pollak 41-820 Backup Alarms Category: Automotive Horns & Alarms Manufacturer: Pollak Component Type: Alarm Voltage Rating: 12-24VDC 97 dB at 4' Compact Size: 4" W x 1.25" D x 2.5"...
Pollak 41-822 Backup Alarms Category: Automotive Horns & Alarms Manufacturer: Pollak 107 dB at 4' Compact size: 4"W x 2.0"D x 2.5"H Mounting: 2 slots .3" W slots on 3.25"...