Pollak Engineered Products Pollak 41-822 Backup Alarm, 107 dB 41-822

Description
Pollak 41-822 Backup Alarms Category: Automotive Horns & Alarms Manufacturer: Pollak 107 dB at 4' Compact size: 4"W x 2.0"D x 2.5"H Mounting: 2 slots .3" W slots on 3.25" centers Medium duty 3' 18 Ga. wire lead connectors Current draw less than 0.7A Steam cleanable / pressure washable Meets State, Federal, and U.S. Army Corps of Engineers' requirements CE & E-mark certified for EMC Voltage spike and reverse polarity protected Compact size for horizontal or vertical mounting in protected areas
Request a Quote Datasheet
Description
Pollak 41-822 Backup Alarms Category: Automotive Horns & Alarms Manufacturer: Pollak 107 dB at 4' Compact size: 4"W x 2.0"D x 2.5"H Mounting: 2 slots .3" W slots on 3.25" centers Medium duty 3' 18 Ga. wire lead connectors Current draw less than 0.7A Steam cleanable / pressure washable Meets State, Federal, and U.S. Army Corps of Engineers' requirements CE & E-mark certified for EMC Voltage spike and reverse polarity protected Compact size for horizontal or vertical mounting in protected areas
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pollak 41-822 Backup Alarm, 107 dB - 48019 - Waytek, Inc.
Chanhassen, MN, United States
Pollak 41-822 Backup Alarm, 107 dB
48019
Pollak 41-822 Backup Alarm, 107 dB 48019
Pollak 41-822 Backup Alarms Category: Automotive Horns & Alarms Manufacturer: Pollak 107 dB at 4' Compact size: 4"W x 2.0"D x 2.5"H Mounting: 2 slots .3" W slots on 3.25" centers Medium duty 3' 18 Ga. wire lead connectors Current draw less than 0.7A Steam cleanable / pressure washable Meets State, Federal, and U.S. Army Corps of Engineers' requirements CE & E-mark certified for EMC Voltage spike and reverse polarity protected Compact size for horizontal or vertical mounting in protected areas
  • Pollak 41-822 Backup Alarms
  • Category: Automotive Horns & Alarms
  • Manufacturer: Pollak
  • 107 dB at 4'
  • Compact size: 4"W x 2.0"D x 2.5"H
  • Mounting: 2 slots
  • .3" W slots on 3.25" centers
  • Medium duty
  • 3' 18 Ga. wire lead connectors
  • Current draw less than 0.7A
  • Steam cleanable / pressure washable
  • Meets State, Federal, and U.S. Army Corps of Engineers' requirements
  • CE & E-mark certified for EMC
  • Voltage spike and reverse polarity protected
  • Compact size for horizontal or vertical mounting in protected areas
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Acoustic Horns
Product Number 48019
Product Name Pollak 41-822 Backup Alarm, 107 dB
Unlock Full Specs
to access all available technical data

Similar Products

eHorn Electronic Horns - EHORN-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
AH Series Acoustic Horns -  - EnviroCare International, Inc.
EnviroCare International, Inc.
View Details
Model NT2 Horn -  - AMETEK Power Instruments - Gulton-Statham Products
AMETEK Power Instruments - Gulton-Statham Products
View Details