Pollak Engineered Products Pollak 41-820 Backup Alarm, 97 dB 41-820

Description
Pollak 41-820 Backup Alarms Category: Automotive Horns & Alarms Manufacturer: Pollak Component Type: Alarm Voltage Rating: 12-24VDC 97 dB at 4' Compact Size: 4" W x 1.25" D x 2.5" H Mounting: 4 slots .5" L x .25" W slots on 3.25" centers 3' 18 Ga. wire lead connections Current draw less than 0.3A Steam cleanable/pressure washable Meets State, Federal and U.S. Army Corps of Engineers' requirements CE & E-mark Certified for EMC Voltage spike and reverse polarity protected Compact size for horizontal or vertical mounting in protected areas
Request a Quote
Description
Pollak 41-820 Backup Alarms Category: Automotive Horns & Alarms Manufacturer: Pollak Component Type: Alarm Voltage Rating: 12-24VDC 97 dB at 4' Compact Size: 4" W x 1.25" D x 2.5" H Mounting: 4 slots .5" L x .25" W slots on 3.25" centers 3' 18 Ga. wire lead connections Current draw less than 0.3A Steam cleanable/pressure washable Meets State, Federal and U.S. Army Corps of Engineers' requirements CE & E-mark Certified for EMC Voltage spike and reverse polarity protected Compact size for horizontal or vertical mounting in protected areas
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pollak 41-820 Backup Alarm, 97 dB - 48020 - Waytek, Inc.
Chanhassen, MN, United States
Pollak 41-820 Backup Alarm, 97 dB
48020
Pollak 41-820 Backup Alarm, 97 dB 48020
Pollak 41-820 Backup Alarms Category: Automotive Horns & Alarms Manufacturer: Pollak Component Type: Alarm Voltage Rating: 12-24VDC 97 dB at 4' Compact Size: 4" W x 1.25" D x 2.5" H Mounting: 4 slots .5" L x .25" W slots on 3.25" centers 3' 18 Ga. wire lead connections Current draw less than 0.3A Steam cleanable/pressure washable Meets State, Federal and U.S. Army Corps of Engineers' requirements CE & E-mark Certified for EMC Voltage spike and reverse polarity protected Compact size for horizontal or vertical mounting in protected areas
  • Pollak 41-820 Backup Alarms
  • Category: Automotive Horns & Alarms
  • Manufacturer: Pollak
  • Component Type: Alarm
  • Voltage Rating: 12-24VDC
  • 97 dB at 4'
  • Compact Size: 4" W x 1.25" D x 2.5" H
  • Mounting: 4 slots .5" L x .25" W slots on 3.25" centers
  • 3' 18 Ga. wire lead connections
  • Current draw less than 0.3A
  • Steam cleanable/pressure washable
  • Meets State, Federal and U.S. Army Corps of Engineers' requirements
  • CE & E-mark Certified for EMC
  • Voltage spike and reverse polarity protected
  • Compact size for horizontal or vertical mounting in protected areas
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Acoustic Horns
Product Number 48020
Product Name Pollak 41-820 Backup Alarm, 97 dB
Unlock Full Specs
to access all available technical data

Similar Products

55 and 56 Resonating Horns - 56-125-1 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Model NT2 Horn -  - AMETEK Power Instruments - Gulton-Statham Products
AMETEK Power Instruments - Gulton-Statham Products
View Details
AH Series Acoustic Horns -  - EnviroCare International, Inc.
EnviroCare International, Inc.
View Details