Lingto Electronic Limited Datasheets for SRAM Memory Chips
Static random access memory (SRAM) chips do not need to be refreshed like DRAM chips. This makes SRAM chips faster and more reliable.
SRAM Memory Chips: Learn more
| Product Name | Notes |
|---|---|
| 1024 X 1 CMOS RAM | |
| 1024 X 1 CMOS SRAM | |
| 1024 X 4 CMOS SRAM | |
| 16K X 1 ASYNCHRONOUS CMOS SRAM | |
| 2048 X 8 ASYNCHRONOUS CMOS SRAM | |
| 256 X 4 CMOS RAM | |
| 2K X 8 ASYNCHRONOUS CMOS SRAM | |
| 2K X 8 CMOS RAM | |
| 2K X 8 STANDARD SRAM | |
| 4096 X 1 CMOS RAM | |
| 4096 X 1 CMOS SRAM | |
| 4096 X 1 CMOS STATIC RAM | |
| 8 M SRAM (1024-K WORD X 8-BIT) | |
| 8K X 8 MULTI DEVICE SRAM MODULE | |
| CACHE SRAM, 256KX18, 4NS | |
| CACHE SRAM, 256KX36, 3.5NS | |
| CACHE SRAM, 512KX18, 3.5NS | |
| IC SRAM 1.125MBIT PAR 100TQFP | |
| IC SRAM 144MBIT PAR 119FPBGA | |
| IC SRAM 144MBIT PAR 165FPBGA | |
| IC SRAM 144MBIT PAR 260BGA | |
| IC SRAM 144MBIT PARALLEL 100TQFP | |
| IC SRAM 144MBIT PARALLEL 260BGA | |
| IC SRAM 16KBIT PARALLEL 24DIP | |
| IC SRAM 16KBIT PARALLEL 24SOIC | |
| IC SRAM 18MBIT PAR 576FCBGA | |
| IC SRAM 18MBIT PARALLEL 100TQFP | |
| IC SRAM 18MBIT PARALLEL 119FPBGA | |
| IC SRAM 18MBIT PARALLEL 165FPBGA | |
| IC SRAM 18MBIT PARALLEL 576FCBGA | |
| IC SRAM 1MBIT PARALLEL 32SOJ | |
| IC SRAM 1MBIT PARALLEL 44SOJ | |
| IC SRAM 1MBIT PARALLEL 44TSOP II | |
| IC SRAM 256KBIT PARALLEL 28CDIP | |
| IC SRAM 256KBIT PARALLEL 28SOJ | |
| IC SRAM 256KBIT PARALLEL 28TSOP | |
| IC SRAM 288MBIT PAR 119FPBGA | |
| IC SRAM 288MBIT PAR 165FPBGA | |
| IC SRAM 288MBIT PARALLEL 260BGA | |
| IC SRAM 2MBIT PARALLEL 144TQFP | |
| IC SRAM 36MBIT PARALLEL 100TQFP | |
| IC SRAM 36MBIT PARALLEL 119FPBGA | |
| IC SRAM 36MBIT PARALLEL 165FPBGA | |
| IC SRAM 4.5MBIT 117MHZ | |
| IC SRAM 4.5MBIT 133MHZ | |
| IC SRAM 4.5MBIT 166MHZ | |
| IC SRAM 4.5MBIT 50MHZ | |
| IC SRAM 4.5MBIT PARALLEL 144TQFP | |
| IC SRAM 4MBIT 100MHZ | |
| IC SRAM 4MBIT 117MHZ | |
| IC SRAM 4MBIT 66MHZ | |
| IC SRAM 4MBIT 90MHZ | |
| IC SRAM 4MBIT PARALLEL 100TQFP | |
| IC SRAM 512KBIT PARALLEL 100TQFP | |
| IC SRAM 72MBIT PARALLEL 100TQFP | |
| IC SRAM 72MBIT PARALLEL 119FPBGA | |
| IC SRAM 72MBIT PARALLEL 165FPBGA | |
| IC SRAM 72MBIT PARALLEL 209BGA | |
| IC SRAM 72MBIT PARALLEL 260BGA | |
| IC SRAM 8MBIT PARALLEL 44TSOP II | |
| IC SRAM 9MBIT PARALLEL 100TQFP | |
| IC SRAM 9MBIT PARALLEL 119FPBGA | |
| IC SRAM 9MBIT PARALLEL 144TQFP | |
| IC SRAM 9MBIT PARALLEL 165FPBGA | |
| IC SRAM 9MBIT PARALLEL 208FPBGA | |
| IC SRAM 9MBIT PARALLEL 576FCBGA | |
| STANDARD SRAM, 128KX32 | |
| STANDARD SRAM, 256KX18 | |
| STANDARD SRAM, 256KX36 | |
| STANDARD SRAM, 64KX18, 12NS | |
| ZBT SRAM, 128KX36, 5NS |
| << Prev | Next >> |