SRAM - Synchronous, ZBT Memory IC 18Mb (512K x 36) Parallel 333MHz 165-FPBGA (13x15)
IC SRAM 18MBIT PARALLEL 165FPBGA Product overview: GS8161Z36DGD-333I from GSI Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-GS8161Z36DGD-333
IC SRAM 18MBIT PARALLEL 165FPBGA
IC SRAM 18MBIT PARALLEL 165FPBGA
SRAM - Synchronous, ZBT Memory IC 18Mbit Parallel 333 MHz 165-FPBGA (13x15)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 2364-GS8161Z36DGD-333I-ND | 774-GS8161Z36DGD-333I | GS8161Z36DGD-333I | GS8161Z36DGD-333I | GS8161Z36DGD-333I |
| Product Name | Memory | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 18000 kbits | 18000 kbits | 18000 kbits | 18000 kbits | |
| Package Type | 165-LBGA | BGA; Tray | BGA | BGA; 165-LBGA |