SRAM - Quad Port, Synchronous Memory IC 144Mb (4M x 36) Parallel 1.333GHz 260-BGA (22x14)
IC SRAM 144MBIT PAR 260BGA
IC SRAM 144MBIT PAR 260BGA
SRAM - Quad Port, Synchronous Memory IC 144Mbit Parallel 1.333 GHz 260-BGA (22x14)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 2364-GS81314LD36GK-133I-ND | GS81314LD36GK-133I | GS81314LD36GK-133I | GS81314LD36GK-133I |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | ||
| Density | 144000 kbits | 144000 kbits | 144000 kbits | 144000 kbits |