Lingto Electronic Limited Datasheets for SRAM Memory Chips
Static random access memory (SRAM) chips do not need to be refreshed like DRAM chips. This makes SRAM chips faster and more reliable.
SRAM Memory Chips: Learn more
| Product Name | Notes |
|---|---|
| CACHE SRAM, 1KX4, 10NS | |
| CACHE SRAM, 1KX4, 15NS | |
| CACHE SRAM, 2MX36, 3.4NS | |
| DDR SRAM, 2MX18, 0.45NS | |
| DUAL PORT RAM | |
| DUAL-PORT SRAM, 1KX8, 55NS | |
| DUAL-PORT SRAM, 1KX8 | |
| DUAL-PORT SRAM, 2KX16, 55NS | |
| DUAL-PORT SRAM, 2KX8, 15NS | |
| DUAL-PORT SRAM, 2KX8, 30NS | |
| DUAL-PORT SRAM, 2KX8, 35NS | |
| DUAL-PORT SRAM, 2KX8, 45NS | |
| DUAL-PORT SRAM, 8KX8, 15NS | |
| DUAL-PORT SRAM, 8KX8, 25NS | |
| DUAL-PORT SRAM, 8KX8, 55NS | |
| DUAL-PORT SRAM, 8KX9, 15NS | |
| DUAL-PORT SRAM, 8KX9, 25NS | |
| DUAL-PORT SRAM, 8KX9, 35NS | |
| IC SRAM 16KBIT 55NS 48DIP | |
| IC SRAM 16KBIT PARALLEL 52PLCC | |
| IC SRAM 36MBIT 133MHZ 100TQFP | |
| IC SRAM 36MBIT 167MHZ 165FBGA | |
| IC SRAM 36MBIT 200MHZ 100TQFP | |
| IC SRAM 36MBIT PARALLEL 100TQFP | |
| IC SRAM 36MBIT PARALLEL 165FBGA | |
| IC SRAM 36MBIT PARALLEL 167MHZ | |
| IC SRAM 36MBIT PARALLEL 209FBGA | |
| IC SRAM 36MBIT PARALLEL 24FBGA | |
| IC SRAM 4KBIT PARALLEL 18DIP | |
| IC SRAM 64KBIT 15NS 68PLCC | |
| IC SRAM 64KBIT PARALLEL 64TQFP | |
| IC SRAM 64KBIT PARALLEL 68PLCC | |
| IC SRAM 72KBIT PARALLEL 68PLCC | |
| IC SRAM 72KBIT PARALLEL 80TQFP | |
| IC SRAM 72MBIT PARALLEL 100TQFP | |
| IC SRAM 72MBIT PARALLEL 119FBGA | |
| IC SRAM 72MBIT PARALLEL 165FBGA | |
| IC SRAM 72MBIT PARALLEL 209FBGA | |
| NO WARRANTY | |
| SRAM 1.8V 36M-BIT 4M X 9-BIT | |
| SRAM 3.3V 36M-BIT 1M X 36 3NS | |
| SRAM 3.3V 72M-BIT 4M X 18 3.4NS | |
| SYNC RAM |
| << Prev | Next >> |