Win Source Part Number: 1316135-GS8182T18BGD
Category: Integrated Circuits (ICs)>Memory
Package: Tray
Mounting: SMD (SMT)
Technology: SRAM - Synchronous, DDR II
Memory Type: Volatile
Memory Size: 18Mb (1M x 18)
Voltage - Supply: 1.7V ~ 1.9V
Package / Case: 165-LBGA
Supplier Device Package: 165-FPBGA (15x13)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: SRAM
Clock Frequency: 300 MHz
Memory Interface: Parallel
ECCN: 3A991B2B
Fake Threat In the Open Market: 76 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Mfr: GSI Technology Inc.
Base Product Number: GS8182T18
IC SRAM 18MBIT PARALLEL 165FPBGA Product overview: GS8182T18BGD-300I from GSI Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-GS8182T18BGD-300
IC SRAM 18MBIT PARALLEL 165FPBGA
IC SRAM 18MBIT PARALLEL 165FPBGA
SRAM - Synchronous, DDR II Memory IC 18Mbit Parallel 300 MHz 165-FPBGA (15x13)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1316135-GS8182T18BGD-300I | 774-GS8182T18BGD-300I | GS8182T18BGD-300I | GS8182T18BGD-300I | GS8182T18BGD-300I |
| Product Name | Integrated Circuits (ICs) - Memory | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Volatile; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Supply Voltage | 1.7V ~ 1.9V | 1.7V ~ 1.9V | Surface Mount | 1.7V ~ 1.9V |