Lingto Electronic Limited Datasheets for SRAM Memory Chips

Static random access memory (SRAM) chips do not need to be refreshed like DRAM chips. This makes SRAM chips faster and more reliable.
SRAM Memory Chips: Learn more

Page: 1 10 15 16 17 18 19 20 21 22 23 24 25 26 27 30 34
Product Name Notes
18-MBIT (512K X 36/1M X 18) SRAM
512K X 36/1M X 18 PIPELINED SRAM
9-MB (256K X 32) PIPELINED SYNC
ASYNC RAM
CACHE SRAM, 1MX18, 2.8NS
CACHE SRAM, 1MX18, 3.4NS
CACHE SRAM, 1MX18, 3.8NS
CACHE SRAM, 1MX18, 3NS
CACHE SRAM, 256KX32, 3.5NS
CACHE SRAM, 256KX36, 3.5NS
CACHE SRAM, 256KX36, 3NS
CACHE SRAM, 32KX8, 10NS PDSO28
CACHE SRAM, 32KX8, 12NS PDSO28
CACHE SRAM, 32KX8, 15NS PDSO28
CACHE SRAM, 32KX8, 20NS PDSO28
CACHE SRAM, 512KX18, 3.5NS
CACHE SRAM, 512KX18, 7.5NS
CACHE SRAM, 512KX36, 2.8NS
CACHE SRAM, 512KX36, 3.4NS
CACHE SRAM, 512KX36, 3.8NS
CACHE SRAM, 512KX36, 3NS
DUAL-PORT SRAM, 1KX8, 45NS
DUAL-PORT SRAM, 1KX8
DUAL-PORT SRAM, 2KX8, 55NS
IC SRAM 16KBIT PARALLEL 52PLCC
IC SRAM 16KBIT PARALLEL 52PQFP
IC SRAM 16MBIT PARALLEL 165FBGA
IC SRAM 18MBIT 100MHZ 100LQFP
IC SRAM 18MBIT 100MHZ 165FBGA
IC SRAM 18MBIT 133MHZ 100LQFP
IC SRAM 18MBIT 133MHZ 119BGA
IC SRAM 18MBIT 150MHZ 100LQFP
IC SRAM 18MBIT 167MHZ 100LQFP
IC SRAM 18MBIT PARALLEL 100TQFP
IC SRAM 18MBIT PARALLEL 119PBGA
IC SRAM 18MBIT PARALLEL 165FBGA
IC SRAM 256KBIT PAR 28TSOP I
IC SRAM 256KBIT PARALLEL 28SOJ
IC SRAM 32KBIT PARALLEL 68PLCC
IC SRAM 36KBIT PARALLEL 68PLCC
IC SRAM 36MBIT PARALLEL 165FBGA
IC SRAM 8KBIT PARALLEL 52PLCC
IC SRAM 8MBIT PARALLEL 100TQFP
IC SRAM 8MBIT PARALLEL 165FBGA
IC SRAM 9MBIT 150MHZ 100LQFP
IC SRAM 9MBIT PARALLEL 100TQFP
IC SRAM 9MBIT PARALLEL 119PBGA
NO WARRANTY
SRAM 256K-BIT 32K X 8 15NS
SRAM 256K-BIT 32K X 8 20NS
SRAM CHIP ASYNC SINGLE 3.3V 256K
SRAM CHIP SYNC DUAL 3.3V 9M BIT
SRAM CHIP SYNC SINGLE 2.5V 18M B
SRAM SYNC QUAD18M-BIT 512K X 36
STANDARD SRAM, 1MX18, 8.5NS
STANDARD SRAM, 1MX18
STANDARD SRAM, 32KX8, 12NS
STANDARD SRAM, 32KX8, 15NS
STANDARD SRAM, 512KX36, 10NS
STANDARD SRAM, 512KX36, 6.5NS
STANDARD SRAM, 512KX36, 8.5NS
SYNC RAM
ZBT SRAM, 1MX18, 10NS
ZBT SRAM, 1MX18, 3.4NS
ZBT SRAM, 1MX18, 7.5NS
ZBT SRAM, 1MX18, 8.5NS
ZBT SRAM, 512KX36, 3.4NS
ZBT SRAM, 512KX36, 3.8NS
ZBT SRAM, 512KX36, 3NS
ZBT SRAM, 512KX36, 4.2NS
ZBT SRAM, 512KX36, 7.5NS
ZBT SRAM, 512KX36, 8.5NS
ZBT SRAM

<< Prev Next >>