Lingto Electronic Limited Datasheets for SRAM Memory Chips
Static random access memory (SRAM) chips do not need to be refreshed like DRAM chips. This makes SRAM chips faster and more reliable.
SRAM Memory Chips: Learn more
| Product Name | Notes |
|---|---|
| 16KX4 24PIN 300MIL PWR-DN SRAM | |
| 32K X 8 STATIC RAM | |
| 64K X 4 STATIC RAM | |
| 8KX9 STATIC RAM | |
| CACHE SRAM, 8KX9, 35NS PDSO28 | |
| CACHE SRAM, 8KX9, 45NS PDSO28 | |
| DDR SRAM, 2MX36, 0.45NS | |
| DUAL PORT RAM | |
| IC SRAM 144MBIT PAR 165FBGA | |
| IC SRAM 144MBIT PARALLEL 165FBGA | |
| IC SRAM 16KBIT PARALLEL 20DIP | |
| IC SRAM 18MBIT PARALLEL 165FBGA | |
| IC SRAM 256KBIT 12NS 28SOJ | |
| IC SRAM 256KBIT 15NS 28TSOP | |
| IC SRAM 256KBIT PARALLEL 24DIP | |
| IC SRAM 256KBIT PARALLEL 24SOJ | |
| IC SRAM 256KBIT PARALLEL 28DIP | |
| IC SRAM 256KBIT PARALLEL 28SOJ | |
| IC SRAM 288KBIT PARALLEL 32SOJ | |
| IC SRAM 64KBIT PARALLEL 22DIP | |
| IC SRAM 64KBIT PARALLEL 28DIP | |
| IC SRAM 64KBIT PARALLEL 28SOJ | |
| IC SRAM 64KBIT PARALLEL DIE | |
| IC SRAM 72MBIT PARALLEL 165FBGA | |
| NO WARRANTY | |
| QDR SRAM, 4MX18, 0.45NS | |
| QDR SRAM, 4MX36, CMOS, PBGA165 | |
| SRAM 1.8V 72M-BIT 8M X 9-BIT | |
| STANDARD SRAM, 16KX1, 15NS, CMOS | |
| STANDARD SRAM, 16KX1, 25NS | |
| STANDARD SRAM, 16KX1, 35NS | |
| STANDARD SRAM, 16KX4, 15NS, CMOS | |
| STANDARD SRAM, 16KX4, 20NS, CMOS | |
| STANDARD SRAM, 16KX4, 20NS | |
| STANDARD SRAM, 16KX4, 25NS, CMOS | |
| STANDARD SRAM, 16KX4, 35NS, CMOS | |
| STANDARD SRAM, 16KX4 | |
| STANDARD SRAM, 256KX1, 15NS | |
| STANDARD SRAM, 256KX1, 20NS | |
| STANDARD SRAM, 256KX1, 25NS | |
| STANDARD SRAM, 256KX1, 35NS | |
| STANDARD SRAM, 256KX1, 45NS | |
| STANDARD SRAM, 32KX8, 10NS | |
| STANDARD SRAM, 32KX8, 12NS | |
| STANDARD SRAM, 32KX8, 15NS | |
| STANDARD SRAM, 32KX9, 25NS | |
| STANDARD SRAM, 32KX9, 35NS | |
| STANDARD SRAM, 32KX9 | |
| STANDARD SRAM, 4KX4, 15NS, CMOS | |
| STANDARD SRAM, 4KX4, 20NS, CMOS | |
| STANDARD SRAM, 4KX4, 20NS | |
| STANDARD SRAM, 4KX4, 25NS, CMOS | |
| STANDARD SRAM, 4KX4, 25NS | |
| STANDARD SRAM, 4KX4, 35NS, CMOS | |
| STANDARD SRAM, 4KX4, 45NS, CMOS | |
| STANDARD SRAM, 4KX4, 45NS | |
| STANDARD SRAM, 64KX1, 15NS, CMOS | |
| STANDARD SRAM, 64KX1, 15NS | |
| STANDARD SRAM, 64KX1, 25NS, CMOS | |
| STANDARD SRAM, 64KX1, 25NS | |
| STANDARD SRAM, 64KX1, 35NS, CMOS | |
| STANDARD SRAM, 64KX4, 12NS | |
| STANDARD SRAM, 64KX4, 15NS | |
| STANDARD SRAM, 64KX4, 20NS, CMOS | |
| STANDARD SRAM, 64KX4, 20NS | |
| STANDARD SRAM, 64KX4, 25NS, CMOS | |
| STANDARD SRAM, 64KX4, 25NS | |
| STANDARD SRAM, 64KX4, 35NS, CMOS | |
| STANDARD SRAM, 64KX4, 35NS | |
| STANDARD SRAM, 64KX4, 45NS, CMOS | |
| STANDARD SRAM, 64KX4, 45NS | |
| STANDARD SRAM, 64KX8, 25NS | |
| STANDARD SRAM, 64KX8, 35NS | |
| STANDARD SRAM, 64KX8, 70NS | |
| STANDARD SRAM, 8KX8, 20NS | |
| STANDARD SRAM, 8KX8, 25NS | |
| STANDARD SRAM, 8KX8, 35NS | |
| SYNC RAM |
| << Prev | Next >> |